Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 260 270 271 272 273 274 275 276 277 278 279 280 281 282 290 300 310 320 330 340 350 400 450 500 550 600 1000 1500 1620
Product Name Notes
Abrasive Oil with Emulsifier
Abrasive Oil
Addenda to B40.100-1998 Pressure Gauges and Gauge Attachments
Alcohol, Denatured
Aluminum Sulfate\x97Liquid, Ground, or Lump
Appareils \xe0 combustibles solides pour chauffage central
Appareils \xe9l\xe9vateurs pour personnes handicap\xe9es
Bimetallic Actuated Thermometers
Bouteilles \xe0 gaz cylindriques et sph\xe9riques et tubes pour le transport des marchandises dangereuses
BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
Broach Drawing Oil
Cap Screws
Cleaning Agent
Cleaning Solvent 100/140
Cleaning Solvent 60/140
Code d\x92installation des appareils \xe0 combustibles solides et du mat\xe9riel connexe
Code d\xb4installation des appareils \xe0 combustibles solides et du mat\xe9riel connexe
Code De Securite Sur Les Ascenseurs Et Monte-Charge
Code sur les \xe9tablissements d\x92entretien de v\xe9hicules au propane
Code sur les \xe9tablissements d\x92entretien de v\xe9hicules routiers au propane
Cold Enamel, Red-Brown
CONCENTRIC-LAY-STRAN DED ALUMINUM-ALLOY 5005-H19 CONDUCTORS
Cooling Agent for Cutting Knives
Cooling Oil for Automatic Anodizing
Cooling Oil
COPPER-ZINC-SILICON ALLOY ROD, SPEC. FOR
Corrosion Preventing Oil
Cutting Oil
Cylinders, Spheres, and Tubes for the Transportation of Dangerous Goods
Design, calculations, safety requirements, and test methods for mast climbing transport platforms (MCTPs)
Design, calculations, safety requirements, and test methods for mast climbing work platforms (MCWPs)
Dewatering Fluid, Oil-Free
Dewatering Fluid
Diaphragm Seals
Dielectric
Drawing Grease
ELECTRICAL CONDUCTIVITY BY USE OF EDDY CURRENTS
Essais de rendement des appareils de chauffage \xe0 biocombustibles solides
Essais de rendement des appareils de chauffage \xe0 combustibles solides
Ferric Sulfate
Ferrous Sulfate
Filter Oil
General Tolerances for Metric Dimensioned Products
HDO/MDO Plywood
High Gloss Agent for the Bodies-in-White
High Performance Emulsion Oil
Hone Oil
Hydraulic Oil (Reclaimed)
Hydrogen vehicle and trailer maintenance facilities code
Industrial Lift Truck Operator Training
Kerosene
Lapping Oil
Lifts for Persons with Physical Disabilities
Liquid Ferric Chloride
Liquid Polyaluminum Chloride
LIQUID SODIUM SILICATE
Low Lift and High Lift Trucks
Martempering Oil
Mast-climbing work platforms
Method for Chemical Analysis of Nickel
Method for Tension Testing of Cemented Carbides
Methods of Chemical Analysis of Pig Lead
Methods of Chemical Analysis of Slab Zinc (Spelter)
MOBILE ELEVATING WORK PLATFORMS - SAFETY PRINCIPLES, INSPECTION, MAINTENANCE AND OPERATION AND OPERATOR (DRIVER) TRAINING *** SEE ALSO CSA B354.7 & CSA B354.8 ***
Mobile elevating work platforms \x97 Operator (driver) training
Mobile elevating work platforms \x97 Safety principles, inspection, maintenance and operation
NATIONAL AIRSPACE SYSTEM Concept of Operations Addendum 4: Free Flight Phase 2
Natural gas vehicle (NGV) maintenance facilities code
Neutral Cleaner, Oil-Containing, Emulsion Stable
Norme de s\xe9curit\xe9 pour les chariots \xe9l\xe9vateurs
Performance Testing of Solid-Fuel-Burning Heating Appliances
Photometric Methods for Chemical Analysis of Aluminum and Aluminum Base Alloys
Plates-formes \xe9l\xe9vatrices et appareils \xe9l\xe9vateurs d\x92escalier pour un acc\xe8s sans obstacles
Plates-formes \xe9l\xe9vatrices mobiles de personnel \x97 Conception, calculs, exigences de s\xe9curit\xe9 et m\xe9thodes d\x92essai
Plates-formes de travail \xe9l\xe9vatrices automotrices \xe0 bras articul\xe9
Plates-formes de travail \xe9l\xe9vatrices et portatives
Plates-Formes De Travail Elevatrices Automotrices
Plates-formes et appareils \xe9l\xe9vateurs d\x92escalier pour un acc\xe8s sans obstacles
Portable Containers for Gasoline and Other Petroleum Fuels
Power-Operated Dispensing Devices for Flammable Liquids
Preferred Limits and Fits for Cylindrical Parts
Preferred Metric Limits and Fits
Pressure Gauges and Gauge Attachments
Pressure Limiter Valves
Propane vehicle maintenance facilities code
Pump test oil
Punching Emulsion Oil
Quenching Oil
R\xe9cipients \xe0 pression UN et conteneurs \xe0 gaz \xe0 \xe9l\xe9ments multiples destin\xe9s au transport des marchandises dangereuses
Roll-over protective structures (ROPS), falling object protective structures (FOPS), operator protective structures (OPS), and tip-over protective structures (TOPS) for mobile machinery \x97 General Canadian requirements
Rolling Element Bearings \x96 Aircraft Engine, Engine Gearbox, and Accessory Applications \x96 Surface Temper Etch
Rollover Protective Structures (ROPS) for Agricultural, Construction, Earthmoving, Forestry, Industrial, and Mining Machines - Part 1: General Requirements
Rollover Protective Structures (ROPS) for Agricultural, Construction, Earthmoving, Forestry, Industrial, and Mining Machines - Part 2: Testing Requirements for ROPS on Agricultural Tractors
Rollover Protective Structures (ROPS) for Agricultural, Construction, Earthmoving, Forestry, Industrial, and Mining Machines - Part 3: Testing Requirements for ROPS on Construction, Earthmoving, Forestry, Industrial, and Mining Machines
Rust Loosening Agent
S\xe9lection et utilisation de bouteilles \xe0 gaz cylindriques et sph\xe9riques, tubes et autres contenants pour le transport des marchandises dangereuses, classe 2
S\xe9lection et utilisation de bouteilles, tubes et autres r\xe9cipients utilis\xe9s pour le transport des marchandises dangereuses, classe 2
S\xe9lection et utilisation des r\xe9cipients \xe0 pression UN, des conteneurs \xe0 gaz \xe0 \xe9l\xe9ments multiples et d\x92autres r\xe9cipients \xe0 pression pour le transport des marchandises dangereuses, classe 2
Safe use and best practices for mast climbing transport platforms (MCTPs)/ Training for mast climbing transport platforms (MCTPs)
Safe use and best practices for mast climbing transport platforms (MCTPs)/Training for mast climbing transport platforms (MCTPs)
Safe use and best practices for mast climbing work platforms (MCWPs)/ Training for mast climbing work platforms (MCWPs)
Safe use and best practices for mast climbing work platforms (MCWPs)/Training for mast climbing work platforms (MCWPs)
Safety standard for lift trucks
Segregate Grease
Selection and use of UN pressure receptacles and multiple-element gas containers for the transport of dangerous goods, Class 2
Selection and use of UN pressure receptacles, multiple-element gas containers, and other pressure receptacles for the transport of dangerous goods, Class 2
Selection Et Utilisation De Bouteilles, Tubes Et Autres Recipients Pour Le Transport Des Marchandises Dangereuses, Classe 2
Snubbers
Sodium Aluminate
Special Abrasive Oil
Special Cleaner
Special Extruding Oil
Special Hydraulic Oil
SPECIFICATION FOR COPPER AND COPPER-ALLOY SEAMLESS CONDENSER AND HEAT EXCHANGER TUBES WITH INTEGRAL FINS
Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
Specification for Copper-Nickel Addition Alloy
Specification for Copper-Nickel Alloys in Ingot Form for Castings
Specification for Electrodeposited Coatings of Multilayer Nickel Plus Chromium on Steel
Specification for Machinable High-Density Tungsten-Nickel-Copp er Alloys
Specification for Nickel-Chromium-Moly bdenum-Iron-Columbiu m Alloy (UNS NO6001) Sheet and Plat
Specification for Nickel-Molybdenum-Ch romium Alloy (UNS N10002) Plate and Sheet
Specification for Primary Hafnium Metal Sponge and Other Forms
Specification for Primary Niobium
SPECIFICATION FOR REMELTED LITHIUM METAL IN INGOT FORM
SPECIFICATION FOR SEAMLESS AND WELDED TITANIUM AND TITANIUM ALLOY PIPE
Specification for Steel Backed Metal Powder Bearing and Bushing Alloys
Specification for Titanium and Titanium Alloy Bare Welding Rods and Electrodes
Specification for Tough-Pitch Lake Copper-Refinery Shapes
Specification for Unalloyed Sintered Tungsten Billets, Bars, Rods, and Performs for Forging
Specification for Unalloyed Uranium Castings
Specification for Unalloyed Uranium Melting Stock
Specification for Zirconium and Zirconium Alloy Forgings and Extrusions for Nuclear Application
Stainless Steel Pipe
STANDARD DEFINITIONS OF TERMS RELATING TO ELECTROPLATING (R 1985)
Standard Method for Copper-Accelerated Acetic Acid-Salt Spray (Fog) Testing (CASS Test)
STANDARD METHODS FOR MECHANICAL TESTING OF WELDS
STANDARD PRACTICE FOR EVALUATING APPARENT GRAIN SIZE AND DISTRIBUTION OF CEMENTED TUNGSTEN CARBIDES
STANDARD PRACTICE FOR PREPARATION OF NICKEL FOR ELECTROPLATING WITH NICKEL (R 1985)
STANDARD PRACTICE FOR PREPARATION OF NICKEL FOR ELECTROPLATING WITH NICKEL - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Preparation of Nickel for Electroplating with Nickel
STANDARD PRACTICE FOR PROCESSING OF MANDRELS FOR ELECTROFORMING
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS CONDENSER AND HEAT EXCHANGER TUBES WITH INTEGRAL FINS (METRIC)
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS CONDENSER AND HEAT- EXCHANGER TUBES WITH INTEGRAL FINS (METRIC)
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS CONDENSER AND HEAT- EXCHANGER TUBES WITH INTEGRAL FINS
Standard Specification for Aluminum and Aluminum-Alloy Seamless Condenser and Heat-Exchanger Tubes with Integral Fins
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE FOR GAS AND OIL TRANSMISSION AND DISTRIBUTION PIPING SYSTEM (METRIC)
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE FOR GAS AND OIL TRANSMISSION AND DISTRIBUTION PIPING SYSTEMS (METRIC)
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE FOR GAS AND OIL TRANSMISSION AND DISTRIBUTION PIPING SYSTEMS
STANDARD SPECIFICATION FOR ALUMINUM FOIL FOR CAPACITORS
STANDARD SPECIFICATION FOR ALUMINUM FOR USE IN IRON AND STEEL MANUFACTURE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR ALUMINUM FOR USE IN IRON AND STEEL MANUFACTURE
STANDARD SPECIFICATION FOR ALUMINUM-ALLOY 5005-H19 WIRE FOR ELECTRICAL PURPOSES
STANDARD SPECIFICATION FOR ALUMINUM-ALLOY 6201-T81 AND 6201-T83 WIRE FOR ELECTRICAL PURPOSES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR ALUMINUM-ALLOY 6201-T81 WIRE FOR ELECTRICAL PURPOSES (METRIC)
STANDARD SPECIFICATION FOR ALUMINUM-ALLOY 6201-T81 WIRE FOR ELECTRICAL PURPOSES
STANDARD SPECIFICATION FOR ALUMINUM-ALLOY EXTRUDED STRUCTURAL PIPE AND TUBE
Standard Specification for ALUMINUM-ALLOY SEAMLESS EXTRUDED TUBE AND SEAMLESS PIPE FOR GAS AND OIL TRANSMISSION AND DISTRIBUTION PIPING SVSTEMS
STANDARD SPECIFICATION FOR ALUMINUM-COATED (ALUMINIZED) STEEL CORE WIRE FOR ALUMINUM CONDUCTORS, STEEL REINFORCED (ACSR/AZ) (METRIC)
STANDARD SPECIFICATION FOR ALUMINUM-COATED (ALUMINIZED) STEEL CORE WIRE FOR ALUMINUM CONDUCTORS, STEEL REINFORCED (ACSR/AZ) (R 1980) (E1-1981)
Standard Specification for Aluminum-Coated (Aluminized) Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR/AZ)
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR (E1-1991)
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
Standard Specification for Bronze-Base Powder Metallurgy (PM) Bearings (Oil-Impregnated) - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Bronze-Base Powder Metallurgy (PM) Bearings (Oil-Impregnated)
STANDARD SPECIFICATION FOR CADMIUM
STANDARD SPECIFICATION FOR CAST AND WROUGHT GALVANIC ZINC ANODES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR CAST AND WROUGHT GALVANIC ZINC ANODES FOR USE IN SALINE ELECTROLYTES
Standard Specification for Cast and Wrought Galvanic Zinc Anodes
STANDARD SPECIFICATION FOR COMPACT ROUND CONCENTRIC-LAY-STRAN DED ALUMINUM 1350 CONDUCTORS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR COMPACT ROUND CONCENTRIC-LAY-STRAN DED ALUMINUM 1350 CONDUCTORS
STANDARD SPECIFICATION FOR COMPACT ROUND CONCENTRIC-LAY-STRAN DED ALUMINUM CONDUCTORS, STEEL-REINFORCED (ACSR/ COMP)
STANDARD SPECIFICATION FOR COMPACT ROUND CONCENTRIC-LAY-STRAN DED ALUMINUM CONDUCTORS, STEEL-REINFORCED (ACSR/COMP) - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Compact Round Concentric-Lay-Stran ded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
STANDARD SPECIFICATION FOR CONCENTRIC-LAY- STRANDED ALUMINUM ALLOY 6201-T81 CONDUCTORS (METRIC)
STANDARD SPECIFICATION FOR CONCENTRIC-LAY- STRANDED ALUMINUM-ALLOY 6201-T81 CONDUCTORS
STANDARD SPECIFICATION FOR CONCENTRIC-LAY-STRAN DED ALUMINUM-ALLOY 6201-T81 AND 6201-T83 CONDUCTORS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Concentric-Lay-Stran ded Aluminum-Alloy 6201-T81 Conductors
STANDARD SPECIFICATION FOR CONCENTRIC-LAY-STRAN DED ALUMINUM-CLAD STEEL CONDUCTORS
STANDARD SPECIFICATION FOR COPPER AND COPPER ALLOY CLAD STEEL PLATE (R 1989) (E1-1989)
Standard Specification for Copper and Copper Alloy Clad Steel Plate - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR COPPER AND COPPER ALLOY CLAD STEEL PLATE
STANDARD SPECIFICATION FOR COPPER AND COPPER- ALLOY SEAMLESS CONDENSER AND HEAT EXCHANGER TUBES WITH INTEGRAL FINS (METRIC)
STANDARD SPECIFICATION FOR COPPER AND COPPER- ALLOY SEAMLESS CONDENSER AND HEAT EXCHANGER TUBES WITH INTEGRAL FINS
Standard Specification for Copper and Copper-Alloy Seamless Condenser and Heat Exchanger Tubes With Integral Fins - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Copper and Copper-Alloy Seamless Condenser and Heat Exchanger Tubes With Integral Fins
STANDARD SPECIFICATION FOR COPPER SHEET AND STRIP FOR BUILDING CONSTRUCTION - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR COPPER SHEET AND STRIP FOR BUILDING CONSTRUCTION
STANDARD SPECIFICATION FOR COPPER-ALUMINUM- SILICON-COBALT ALLOY AND COPPER-NICKEL-ALUMIN UM- SILICON ALLOY SHEET AND STRIP
STANDARD SPECIFICATION FOR COPPER-ALUMINUM- SILICON-COBALT ALLOY, COPPER-NICKEL-ALUMIN UM- SILICON ALLOY AND COPPER-NICKEL-ALUMIN UM- MAGNESIUM ALLOY SHEET AND STRIP (E1-1989)
Standard Specification for Copper-Aluminum-Sili con-Cobalt Alloy, Copper-Nickel- Silicon-Magnesium Alloy, Copper-Nickel-Silico n Alloy, Copper-Nickel-Alumin um-Magnesium Alloy, and Copper- Nickel-Tin Alloy Sheet and Strip
STANDARD SPECIFICATION FOR COPPER-ALUMINUM-SILI CON-COBALT ALLOY, COPPER-NICKEL-SILICO N-MAGNESIUM ALLOY, COPPER-NICKEL-SILICO N ALLOY, COPPER-NICKEL-ALUMIN UM-MAGNESIUM ALLOY, AND COPPER-NICKEL- TIN ALLOY SHEET AND STRIP
STANDARD SPECIFICATION FOR COPPER-ALUMINUM-SILI CON-COBALT ALLOY, COPPER-NICKEL-SILICO N-MAGNESIUM ALLOY, COPPER-NICKEL-SILICO N ALLOY, COPPER-NICKEL-ALUMIN UM-MAGNESIUM ALLOY, AND COPPER-NICKEL-TIN ALLOY SHEET AND STRIP
Standard Specification for COPPER-BASE SINTERED METAL POWDER BEARINGS (OIL IMPREGNATED)
Standard Specification for Copper-Nickel Alloy Castings - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR COPPER-NICKEL ALLOY CASTINGS
STANDARD SPECIFICATION FOR COPPER-NICKEL ALLOY PLATE AND SHEET FOR PRESSURE VESSELS (METRIC)
STANDARD SPECIFICATION FOR COPPER-NICKEL- SILICON ALLOY ROD AND BAR
STANDARD SPECIFICATION FOR COPPER-NICKEL- SILICON ALLOY WIRE
STANDARD SPECIFICATION FOR COPPER-NICKEL-SILICO N ALLOY ROD AND BAR - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Copper-Nickel-Silico n Alloy Rod and Bar
STANDARD SPECIFICATION FOR COPPER-ZINC-SILICON ALLOY ROD - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR COPPER-ZINC-SILICON ALLOY ROD
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium- Iron Alloys for Electrical Heating Elements
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR DRAWN OR ROLLED NICKEL-CHROMIUM AND NICKEL-CHROMIUM-IRON ALLOYS FOR ELECTRICAL HEATING ELEMENTS
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR FACTORY-MADE WROUGHT ALUMINUM AND ALUMINUM-ALLOY WELDING FITTINGS
STANDARD SPECIFICATION FOR FACTORY-MADE WROUGHT NICKEL AND NICKEL ALLOY FITTINGS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR FACTORY-MADE WROUGHT NICKEL AND NICKEL ALLOY FITTINGS
STANDARD SPECIFICATION FOR FACTORY-MADE WROUGHT NICKEL AND NICKEL ALLOY WELDING FITTINGS
STANDARD SPECIFICATION FOR GEAR BRONZE ALLOY CASTINGS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR GEAR BRONZE ALLOY CASTINGS
Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR HARD-DRAWN ALUMINUM-CLAD STEEL WIRE
Standard Specification for Hard-Drawn Copper Capillary Tube for Restrictor Applications - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Hard-Drawn Copper Capillary Tube for Restrictor Applications
STANDARD SPECIFICATION FOR HEAT AND CORROSION RESISTANT HIGH TEMPERATURE ALLOY PLATE, SHEET, AND STRIP - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR HEAT AND CORROSION RESISTANT HIGH TEMPERATURE ALLOY PLATE, SHEET, AND STRIP
STANDARD SPECIFICATION FOR HOT-ROLLED AND COLD-FINISHED ZIRCONIUM AND ZIRCONIUM ALLOY BARS, ROD, AND WIRE FOR NUCLEAR APPLICATION - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR HOT-ROLLED AND COLD-FINISHED ZIRCONIUM AND ZIRCONIUM ALLOY BARS, ROD, AND WIRE FOR NUCLEAR APPLICATION
Standard Specification for Iron-Base Powder Metallurgy (PM) Bearings (Oil-Impregnated)) - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Iron-Base Powder Metallurgy (PM) Bearings (Oil-Impregnated)
Standard Specification for Iron-Base Sintered Bearings (Oil-Impregnated)
STANDARD SPECIFICATION FOR MAGNESIUM-ALLOY INVESTMENT CASTINGS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Magnesium-Alloy Investment Castings
STANDARD SPECIFICATION FOR MOLYBDENUM AND MOLYBDENUM ALLOY BAR, ROD, AND WIRE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for MOLYBDENUM AND MOLYBDENUM ALLOY BAR, ROD, AND WIRE
STANDARD SPECIFICATION FOR MOLYBDENUM AND MOLYBDENUM ALLOY FORGINGS
Standard Specification for Molybdenum and Molybdenum Alloy Plate, Sheet, Strip, Foil, and Ribbon - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Molybdenum and Molybdenum Alloy Plate, Sheet, Strip, Foil, and Ribbon
Standard Specification for Molybdenum and Molybdenum Alloy Strip Sheet, Foil, and Plate
STANDARD SPECIFICATION FOR MOLYBDENUM AND MOLYBDENUM BILLETS FOR REFORGING
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221) Plate, Sheet, and Strip
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825, UNS N08221, and UNS N06845) Plate, Sheet, and Strip
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825, UNS N08221, and UNS N06845) Rod and Bar
Standard Specification for Nickel-Coated Soft or Annealed Copper Wire - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NICKEL-COATED SOFT OR ANNEALED COPPER WIRE
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM ALLOY PLATE, SHEET, AND STRIP - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM ALLOY PLATE, SHEET, AND STRIP
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM ALLOY ROD AND BAR - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM ALLOY ROD AND BAR
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM ALLOY SEAMLESS PIPE AND TUBE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Nickel-Iron-Chromium Alloy Seamless Pipe and Tube
Standard Specification for Nickel-Iron-Chromium -Molybdenum-Copper Alloy (UNS N08825, N08221, and N06845) Seamless Pipe and Tube
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM -MOLYBDENUM-COPPER ALLOY SEAMLESS PIPE AND TUBE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM -MOLYBDENUM-COPPER ALLOY SEAMLESS PIPE AND TUBE
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM -MOLYBDENUM-COPPER ALLOYS PLATE, SHEET, AND STRIP - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM -MOLYBDENUM-COPPER ALLOYS PLATE, SHEET, AND STRIP
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM -MOLYBDENUM-COPPER ALLOYS ROD AND BAR - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM -MOLYBDENUM-COPPER ALLOYS ROD AND BAR
Standard Specification for Nickel-Molybdenum Alloy Plate, Sheet, and Strip - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NICKEL-MOLYBDENUM ALLOY PLATE, SHEET, AND STRIP
Standard Specification for Nickel-Molybdenum Alloy Rod - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NICKEL-MOLYBDENUM ALLOY ROD
STANDARD SPECIFICATION FOR NICKEL-MOLYBDENUM- CHROMIUM-IRON ALLOY (UNS N10003) PLATE, SHEET, AND STRIP
Standard Specification for Nickel-Molybdenum-Ch romium Alloy (UNS N10002) Rod
Standard Specification for Nickel-Molybdenum-Ch romium-Iron Alloys (UNS N10003, UNS N10242) Plate, Sheet, and Strip
STANDARD SPECIFICATION FOR NICKEL-MOLYBDENUM-CH ROMIUM-IRON ALLOYS PLATE, SHEET, AND STRIP - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NICKEL-MOLYBDENUM-CH ROMIUM-IRON ALLOYS PLATE, SHEET, AND STRIP
Standard Specification for Nickel
STANDARD SPECIFICATION FOR NIOBIUM AND NIOBIUM ALLOY BAR, ROD, AND WIRE
STANDARD SPECIFICATION FOR NIOBIUM AND NIOBIUM ALLOY INGOTS
STANDARD SPECIFICATION FOR NIOBIUM AND NIOBIUM ALLOY SEAMLESS AND WELDED TUBES
STANDARD SPECIFICATION FOR NIOBIUM AND NIOBIUM ALLOY STRIP, SHEET, AND PLATE
STANDARD SPECIFICATION FOR PHOSPHORIZED COPPERS - REFINERY SHAPES (R 1987)
STANDARD SPECIFICATION FOR PHOSPHORIZED COPPERS - REFINERY SHAPES - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Phosphorized Coppers - Refinery Shapes
Standard Specification for Pig Tin - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR PIG TIN
STANDARD SPECIFICATION FOR REFINED SILVER
STANDARD SPECIFICATION FOR SEAMLESS AND WELDED TITANIUM AND TITANIUM ALLOY TUBES FOR CONDENSERS AND HEAT EXCHANGERS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR SEAMLESS AND WELDED TITANIUM AND TITANIUM ALLOY TUBES FOR CONDENSERS AND HEAT EXCHANGERS
Standard Specification for SEAMLESS AND WELDED TITANIUM TUBE FOR CONDENSERS AND HEAT EXCHANGERS
Standard Specification for Seamless and Welded Unalloyed Titanium and Titanium Alloy Welding Fittings - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR SEAMLESS AND WELDED UNALLOYED TITANIUM AND TITANIUM ALLOY WELDING FITTINGS
STANDARD SPECIFICATION FOR SEAMLESS COPPER AND COPPER-ALLOY RECTANGULAR WAVEGUIDE TUBE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR SEAMLESS COPPER AND COPPER-ALLOY RECTANGULAR WAVEGUIDE TUBE
Standard Specification for Seamless Copper Pipe, Standard Sizes - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR SEAMLESS COPPER PIPE, STANDARD SIZES
STANDARD SPECIFICATION FOR SEAMLESS RED BRASS PIPE, STANDARD SIZES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR SEAMLESS RED BRASS PIPE, STANDARD SIZES
Standard Specification for SINTERED BRONZE BEARINGS (OIL IMPREGNATED)
STANDARD SPECIFICATION FOR SINTERED BRONZE BEARINGS (OIL- IMPREGNATED) (METRIC) (R 1989)
Standard Specification for Sintered Bronze Bearings (Oil-Impregnated) (Metric)
Standard Specification for Sintered Bronze Bearings (Oil-Impregnated)
STANDARD SPECIFICATION FOR SINTERED COPPER- STEEL STRUCTURAL PARTS (DISCONTINUED)
Standard Specification for SINTERED COPPER-STEEL STRUCTURAL PARTS
Standard Specification for Soft or Annealed Copper Wire - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Soft or Annealed Copper Wire
STANDARD SPECIFICATION FOR SOLDER METAL - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR SOLDER METAL
STANDARD SPECIFICATION FOR TANTALUM AND TANTALUM ALLOY INGOTS
STANDARD SPECIFICATION FOR TANTALUM AND TANTALUM ALLOY ROD AND WIRE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR TANTALUM AND TANTALUM ALLOY ROD AND WIRE
Standard Specification for Thermostat Metal Sheet and Strip - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR THERMOSTAT METAL SHEET AND STRIP
STANDARD SPECIFICATION FOR TIN-COATED SOFT OR ANNEALED COPPER WIRE FOR ELECTRICAL PURPOSES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR TIN-COATED SOFT OR ANNEALED COPPER WIRE FOR ELECTRICAL PURPOSES
STANDARD SPECIFICATION FOR TITANIUM AND TITANIUM ALLOY BARS AND BILLETS (R 1987)
STANDARD SPECIFICATION FOR TITANIUM AND TITANIUM ALLOY BARS AND BILLETS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR TITANIUM AND TITANIUM ALLOY BARS AND BILLETS
STANDARD SPECIFICATION FOR TITANIUM AND TITANIUM ALLOY CASTINGS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Titanium and Titanium Alloy Castings
STANDARD SPECIFICATION FOR TITANIUM AND TITANIUM ALLOY FORGINGS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR TITANIUM AND TITANIUM ALLOY FORGINGS
STANDARD SPECIFICATION FOR U-BEND SEAMLESS COPPER AND COPPER ALLOY HEAT EXCHANGER AND CONDENSER TUBES (METRIC)
STANDARD SPECIFICATION FOR U-BEND SEAMLESS COPPER AND COPPER ALLOY HEAT EXCHANGER AND CONDENSER TUBES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR U-BEND SEAMLESS COPPER AND COPPER ALLOY HEAT EXCHANGER AND CONDENSER TUBES
STANDARD SPECIFICATION FOR UNS N06002, UNS N06230, AND UNS R30556 PLATE, SHEET, AND STRIP (E1-1991)
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Plate, Sheet, and Strip
STANDARD SPECIFICATION FOR WROUGHT ZIRCONIUM AND ZIRCONIUM ALLOY SEAMLESS AND WELDED TUBES FOR NUCLEAR SERVICE (EXCEPT NUCLEAR FUEL CLADDING) - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR WROUGHT ZIRCONIUM AND ZIRCONIUM ALLOY SEAMLESS AND WELDED TUBES FOR NUCLEAR SERVICE (EXCEPT NUCLEAR FUEL CLADDING)
STANDARD SPECIFICATION FOR ZIRCONIUM AND ZIRCONIUM ALLOY INGOTS FOR NUCLEAR APPLICATION - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR ZIRCONIUM AND ZIRCONIUM ALLOY INGOTS FOR NUCLEAR APPLICATION
STANDARD SPECIFICATION FOR ZIRCONIUM AND ZIRCONIUM ALLOY SHEET, STRIP, AND PLATE FOR NUCLEAR APPLICATION - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR ZIRCONIUM AND ZIRCONIUM ALLOY SHEET, STRIP, AND PLATE FOR NUCLEAR APPLICATION
STANDARD SPECIFICATION FOR ZIRCONIUM SPONGE AND OTHER FORMS OF VIRGIN METAL FOR NUCLEAR APPLICATION (R 1987)
STANDARD SPECIFICATION FOR ZIRCONIUM SPONGE AND OTHER FORMS OF VIRGIN METAL FOR NUCLEAR APPLICATION - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Zirconium Sponge and Other Forms of Virgin Metal for Nuclear Application
Standard Terminology Relating to Electroplating - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TERMINOLOGY RELATING TO ELECTROPLATING
STANDARD TERMINOLOGY RELATING TO UNINSULATED METALLIC ELECTRICAL CONDUCTORS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TERMINOLOGY RELATING TO UNINSULATED METALLIC ELECTRICAL CONDUCTORS
STANDARD TEST METHOD FOR ANGLE OF TWIST IN RECTANGULAR AND SQUARE COPPER AND COPPER ALLOY TUBE (R 1981)
Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
Standard Test Method for Apparent Density of Non-Free-Flowing Metal Powders Using the Carney Funnel - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR APPARENT DENSITY OF NON-FREE-FLOWING METAL POWDERS USING THE CARNEY FUNNEL
Standard Test Method for Compressibility of Metal Powders in Uniaxial Compaction - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR COMPRESSIBILITY OF METAL POWDERS IN UNIAXIAL COMPACTION
STANDARD TEST METHOD FOR COPPER-ACCELERATED ACETIC ACID-SALT SPRAY (FOG) TESTING (CASS TEST) - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Copper-Accelerated Acetic Acid-Salt Spray (Fog) Testing (CASS Test)
STANDARD TEST METHOD FOR CORROSION TESTING OF DECORATIVE ELECTRODEPOSITED COATINGS BY THE CORRODKOTE PROCEDURE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR CORROSION TESTING OF DECORATIVE ELECTRODEPOSITED COATINGS BY THE CORRODKOTE PROCEDURE
Standard Test Method for Density Of Sintered Metal Friction Materials
STANDARD TEST METHOD FOR ELECTRICAL RESISTIVITY OF CEMENTED TUNGSTEN CARBIDES
STANDARD TEST METHOD FOR HARDNESS OF SINTERED METAL FRICTION MATERIALS
STANDARD TEST METHOD FOR MECHANICAL TORQUE RATE OF SPIRAL COILS OF THERMOSTAT METAL - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR MECHANICAL TORQUE RATE OF SPIRAL COILS OF THERMOSTAT METAL
STANDARD TEST METHOD FOR PARTICLE SIZE DISTRIBUTION OF REFRACTORY METAL-TYPE POWDERS BY TURBIDIMETRY
Standard Test Method for Thermal Deflection Rate of Spiral and Helical Coils of Thermostat Metal
Standard Test Methods for Estimating Average Particle Size of Metal Powders and Related Compounds Using Air Permeability - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHODS FOR ESTIMATING AVERAGE PARTICLE SIZE OF METAL POWDERS AND RELATED COMPOUNDS USING AIR PERMEABILITY
Structures de protection contre le retournement (ROPS), structures de protection contre les chutes d\x92objets (FOPS), structures de protection de l\x92op\xe9rateur (OPS) et structures de protection contre le basculement (TOPS) pour...
Structures De Protection Contre Le Retournement (SPR) Pour Engins Agricoles, De Construction, De Terrassement, Forestiers, Industries Et Miniers
Supplement No. 1 to Lifts for Persons with Physical Disabilities
Technical Note: Non-Load-Bearing Partitions on APA Structural Panel Floors
Test Method for Transverse Rupture Strength of Sintered Metal Friction Materials
Thermometers, Direct Reading and Remote Reading
Thinner for Primers and Top Coats
Transformer Oil
UN pressure receptacles and multiple-element gas containers for the transport of dangerous goods
UN pressure receptacles and multipleelement gas containers for the transport of dangerous goods
USE OF THE INTERNATIONAL SYSTEM OF UNITS (SI)
Vaseline White
Vehicle maintenance facilities code
Water Pressure Reducing Valves for Domestic Water Supply Systems
Water pressure reducing valves for potable water distribution systems
WELDED AND SEAMLESS WROUGHT STEEL PIPE (REVISION OF ANSI B36.10 -1979) (R 1995)
Welded and Seamless Wrought Steel Pipe
White Spirit
Wrought Steel and Wrought Iron Pipe

<< Prev Next >>