Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
266
267
268
269
270
271
272
273
274
275
276
277
278
280
290
300
310
320
330
350
400
450
500
550
600
1000
1500
1620
| Product Name | Notes |
|---|---|
| Abrasive Media, Pyramid | |
| Acetone | |
| Acid Cleaner Ultrafiltration (UF) | |
| Activator (Liquid) | |
| ADDENDA TO B1.1 - 1982 UNIFIED INCH SCREW THREADS (UN AND UNR THREADS FORM) | |
| Adhesive film | |
| Adhesive tape, high temperature resistant | |
| Adhesive Tape, Not Heat-Resistant | |
| ADJUSTABLE WRENCHES (REVISION OF ANSI B107.8-1977) | |
| Adjustable Wrenches | |
| Air Cushion Foil | |
| Alkaline Cleaner Ultrafiltration (UF) | |
| All Wheel Transmission Fluid | |
| Anti squeak agent | |
| Antifoaming agent | |
| Argon mixed gas | |
| Automitive Fuel Ethanol E 85 | |
| Axes: Safety Requirements | |
| Ball Peen Hammers: Safety Requirements | |
| Base Additive | |
| Base Salt | |
| Biocide | |
| Body Repair Hammers and Dolly Blocks: Safety Requirements | |
| Borat - Liquid Cleaner | |
| Brick Chisels and Brick Sets: Safety Requirements | |
| Bricklayers' Hammers and Prospecting Picks: Safety Requirements | |
| Cardboard Stripes | |
| Case Study: Albert Lea High School | |
| Centres de ravitaillement de gaz naturel comprim\xe9 : code d'installation | |
| CLASS 5 INTERFERENCE-FIT THREAD | |
| Cleaner for Cavity Protection Wax | |
| Cleaning Concentrate for Hydro Metallic Basecoat | |
| Cleaning Concentrate for Spray Booths | |
| Cleaning Concentrate for Waterborne Primer Surfacer | |
| Cloth adhesive tape | |
| Coagulant for Cathodic Dip Primer | |
| Coagulant for Hydro Varnish | |
| Coagulant, Neutral | |
| Coagulant | |
| Code d\x92installation de centres de ravitaillement en gaz naturel | |
| Code d\x92installation des centres de ravitaillement en gaz naturel comprim\xe9 | |
| Code d\x92installation des centres de ravitaillement en gaz naturel liqu\xe9fi\xe9 | |
| Code d\x92installation pour centres de ravitaillement en gaz naturel comprim\xe9 | |
| Cold Spray Degreasing Agent | |
| Complex Fluoride | |
| Complexing agent | |
| Compressed natural gas refuelling stations installation code | |
| Compressed natural gas vehicle installation code | |
| Conditioning agent (Zn-based, liquid) | |
| Copper agent | |
| Corrosion inhibiting foil for Copper and Copper Alloys | |
| Corrosion inhibiting paper for cast iron and steel (long term) | |
| Corrosion inhibiting paper for cast iron and steel | |
| Corrosion inhibiting paper for zinced surfaces (long term) | |
| Corrosion inhibiting paper for zinced surfaces | |
| Covering Tape, Heat-Resistant | |
| Cross Tip Screwdrivers | |
| Deburring Compound | |
| Degreasing Additive | |
| Degreasing Agent | |
| Design of Transmission Shafting (Second Printing) | |
| Designing for Safety and Lean Manufacturing A guide on integrating safety and lean manufacturing principles in the use of machinery | |
| DI water additive | |
| Diaphragm Type Gas Displacement Meters (under 500 Cubic Feet Per Hour Capacity) | |
| Diaphragm-Type Gas Displacement Meters (500 Cubic Feet Per Hour Capacity and Over) | |
| Diesel Factory Fill Engine ACEA C3 SAE 5W-30 | |
| Diesel Fuel B10 | |
| Diesel Fuel for General Purpose | |
| Dip Cleaner | |
| Disinfectant concentrate | |
| Double-Sided Adhesive Tape, Inspection | |
| Double-sided adhesive tape | |
| DRIVING AND SPINDLE ENDS FOR PORTABLE HAND, AIR, AND ELECTRIC TOOLS (R 1995) | |
| Driving and Spindle Ends for Portable Hand, Impact, Air, and Electric Tools (Percussion Tools Excluded) | |
| Dryseal Pipe Threads (Inch) | |
| DRYSEAL PIPE THREADS (METRIC TRANSLATION OF B1.20.3-1976)(PARTIA L REVISION & CONVERSION OF ANSI B2.2-1968) | |
| EHPS Fluid | |
| Electrodialysis and Ion-Exchange Membrane Systems | |
| Electronic Cutters and Pliers | |
| Electronic Pliers | |
| Electronic Tester, Hand Torque Tools | |
| Electronic Torque Instruments | |
| Ergonomic Guidelines for the Design, Installation and Use of Machine Tools | |
| Ethlene Glycol | |
| Facility cleaner (acid) | |
| Filter Bag (Multi-Layer) | |
| Filter Bag (Single-Layer) | |
| Filter Bag (Zn) | |
| Filter Bag | |
| Filter Bags for Hydropac System | |
| Filter Fleece (150 g/m2) | |
| Filter Fleece (25 g/m2) | |
| Filter Fleece (30 g/m2) | |
| Filter Fleece (35 g/m2) | |
| Filter Fleece (40 g/m2) | |
| Filter Fleece (50 g/m2) | |
| Filter Fleece (70 g/m2) | |
| First Fill Fuel | |
| FLAT TIP AND PHILLIPS SCREWDRIVERS (R 1991) | |
| Flocculent | |
| Flushing Thinner | |
| Free Flight Action Plan Update 1 | |
| Free Flight Action Plan Update 2 | |
| Free Flight Action Plan | |
| Free fluoride | |
| Functional Safety for Equipment: General Principles for the Design of Safety Control Systems Using ISO 13849-1 | |
| Functional Safety of Artificial Intelligence for Machinery Applications | |
| Gages and Gaging for Metric M Screw Threads | |
| GAGES AND GAGING FOR UNIFIED INCH SCREW THREADS | |
| Gages and Mandrels for Wrench Openings | |
| GAGES FOR METRIC SCREW THREADS FOR COMMERCIAL MECHANICAL FASTENERS - BOUNDARY PROFILE DEFINED | |
| GAGES, WRENCH OPENINGS, REFERENCE | |
| GAGING FOR DRYSEAL PIPE THREADS (INCH); ERRATA - JUNE 1980 | |
| GAGING FOR DRYSEAL PIPE THREADS (METRIC TRANSLATION OF ANSI B1.20.5-1978) | |
| GAS 22-R-22 (Monochlorodifluorom ethane) | |
| Gasoline Fuel E22 | |
| Gasoline Premium Fuel E10 | |
| Glaziers\xb4 Chisels and Wood Chisels; Safety Requirements | |
| Glaziers\xb4 Chisels and Wood Chisels | |
| Gloss Additive | |
| Gloss Carrier | |
| Granular Filter Material | |
| GRAPHICAL SYMBOLS AND RULES FOR THE PREPARATION OF DOCUMENTATION IN TELECOMMUNICATIONS | |
| Grease for oilpan heater | |
| Guidance to Machinery Manufacturers for Consideration of Related IT-Security (Cyber Security) Aspects | |
| Guide for the Nondestructive Examination of Welds | |
| Guide for the Visual Examination of Welds | |
| Guide to Inspection of Risk Reduction Measures | |
| Hand Torque Tools (Mechanical) | |
| HAND TORQUE TOOLS (R 1991) | |
| Hand Washing Cream | |
| Hand Washing Paste (Sand-Free) | |
| HANDLES AND ATTACHMENTS FOR HAND SOCKET WRENCHES - INCH AND METRIC SERIES (R 1990) | |
| Handles and Attachments for Hand Socket Wrenches | |
| Hardness Stabilizer | |
| Hatchets: Safety Requirements | |
| Heavy Striking Tools: Safety Requirements | |
| High-Pressure Cleaner, Neutral | |
| HOSE COUPLING SCREW THREADS (REDESIGNATION OF B2.4-1966) | |
| Hot and Cold Spray Degreasing Agent | |
| Hot Spray Degreasing Agent (Neutral) | |
| Hot Spray Degreasing Agent | |
| Hydroxylammonium Sulphate (HAS)-Accelerator (Liquid) | |
| Installation Cleaner | |
| Insulating Tape | |
| Iron Chloride Sulphate Solution | |
| KKS APPLICATION EXPLANATIONS | |
| Labels | |
| Leak Detector Spray | |
| LEGAL TIME; USE OF THE TERM UTC | |
| LETTER SYMBOLS FOR TELECOMMUNICATIONS | |
| Liquefied natural gas vehicle installation code | |
| Liquid Cleaner (Contains no borate compounds) | |
| Liquid Cleaner (Salt) | |
| Liquid Cleaner | |
| Liquid Surfactant (Spray / Dip) | |
| Liquid Surfactant (Spray) | |
| Liquid Surfactant (Spray/Dip) | |
| Liquid Wetting Agent | |
| Lithium complex grease, NLGI 2 | |
| Locking Pliers | |
| Long Life Diesel Service Fill Oil Step 2 | |
| Long Life Factory Fill oil Diesel Engines SAE 0W-40 | |
| Long Life Gasoline Service Fill Oil Step 2 | |
| LONG-LIFE COOLANT BASED ON PROPYLENEGLYCOL | |
| Low friction ATF | |
| Lubricant for overhead console | |
| Lubricants for supplier use | |
| Lubricating Oil CL(P) 100 | |
| Lubricating Oil CL(P) 10 | |
| Lubricating Oil CL(P) 150 | |
| Lubricating Oil CL(P) 15 | |
| Lubricating Oil CL(P) 220 | |
| Lubricating Oil CL(P) 22 | |
| Lubricating Oil CL(P) 32 | |
| Lubricating Oil CL(P) 460 | |
| Lubricating Oil CL(P) 46 | |
| Lubricating Oil CL(P) 5 | |
| Lubricating Oil CL(P) 68 | |
| Lubricating Oil CL(P)320 | |
| Lubricating Oil | |
| Machine Tools - Coil-Slitting Machines/ Systems - Safety Requirements for Construction, Care, and Use | |
| Machine Tools - Cold Headers and Cold Formers - Safety Requirements for Construction, Care, and Use | |
| Machine Tools - Gear- Cutting Machines - Safety Requirements for Construction, Care, and Use | |
| Machine Tools - Horizontal Hydraulic Extrusion Presses - Safety Requirements for Construction, Care, and Use | |
| Machine Tools - Machine Tools Using Lasers for Processing Materials - Safety requirements for Design, Construction, Care, and Use | |
| MACHINE TOOLS - MACHINERY AND MACHINE SYSTEMS FOR THE PROCESSING OF COILED STRIP, SHEET, AND PLATE - SAFETY REQUIREMENTS FOR CONSTRUCTION, CARE, AND USE | |
| Machine Tools - Manufacturing Systems/Cells - Safety Requirements for Construction, Care, and Use | |
| Machine Tools - Metal Powder Compacting Presses - Safety Requirements for Construction, Care, and Use | |
| Machine Tools - Pipe, Tube, and Shape Bending Machines - Safety Requirements for Construction, Care, and Use | |
| Machine Tools - Power Press Brakes - Safety Requirements for Construction, Care, and Use | |
| Machine Tools - Roll- Forming and Roll-Bending Machines - Safety Requirements for Construction, Care, and Use | |
| Machines \x96 Performance Criteria for Safeguarding | |
| Machines \x96 Safety Control Systems for Machine Tools | |
| Machines \x96 Safety Requirements for Large Machines | |
| Manganese Carbonate | |
| Manganese Nitrate | |
| Manganese Phosphate Solution | |
| Manual Transmission Fluid | |
| Masking Caps | |
| Masking tape | |
| Materials for supplier use | |
| Membrane Cleaning Agent | |
| Membrane Systems | |
| Metal Chisels, Punches, and Drift Pins | |
| Metal Chisels: Safety Requirements | |
| Metal paste | |
| Metal Punches and Drift Pins: Safety Requirements | |
| Method of Nickel and Nickel-Alloy Wire and Ribbon for Electronic Tube Filaments | |
| Metric Hex Bolts General Specifications | |
| Metric Round Head Square Neck Bolts | |
| METRIC SCREW THREADS - M PROFILE (R 1989) | |
| Metric Screw Threads - MJ Profile | |
| METRIC SCREW THREADS FOR COMMERCIAL MECHANICAL FASTENERS - BOUNDARY PROFILE DEFINED | |
| Microbiocide | |
| Microfiltration and Ultrafiltration Membrane Systems | |
| Mist Control Considerations for the Design, Installation and Use of Machine Tools Using Metalworking Fluids | |
| Mold Release for Dash-Panel | |
| Mold Release for HR Seat Foam | |
| Mounting protecting foil | |
| MT - Fluid | |
| Multi-purpose spray | |
| Nail Hammers - Safety Requirements | |
| Nail Sets: Safety Requirements | |
| Nail Sets | |
| Nail-Puller Bars: Safety Requirements | |
| NATIONAL AIRSPACE SYSTEM Concept of Operations and Vision for the Future of Aviation | |
| Natural gas for vehicles installation code - Part 1 Compressed natural gas | |
| Natural Gas for Vehicles Installation Code | |
| Natural gas fuelling stations installation code | |
| Neutral pickling agent | |
| Neutralization agent for chrome-free passivation | |
| Nickel Nitrate | |
| Nitrite accelerator (liquid) | |
| Nitroguanidine accelerator (liquid) | |
| Nut Drivers (Spin Type, Screwdriver Grip)(Metric Series) | |
| NUT DRIVERS (SPIN TYPE, SCREWDRIVER GRIP) | |
| Paint protection hood | |
| PAO 4 Base Oil | |
| Peroxide Accelerator (Liquid) | |
| PET adhesive tape | |
| pH regulation agent (acid) | |
| pH regulation agent (alkaline) | |
| pH-Adjustment agent | |
| Pipe Threads, 60 deg, General Purpose | |
| Pipe Threads, General Purpose (Inch) | |
| PLIERS (LINEMAN'S, IRON WORKER'S, GAS, GLASS, AND FENCE) | |
| PLIERS (LONG NOSE, LONG REACH) (R 1991) | |
| PLIERS (WIRE TWISTER) (R 1991) | |
| Pliers - Long Nose, Long Reach | |
| Pliers - Performance Test Methods | |
| PLIERS, DIAGONAL CUTTING, AND NIPPERS, END CUTTING | |
| Pliers, Multiple Position (Electrical Connector) | |
| Pliers, Multiple Position, Adjustable | |
| PLIERS, RETAINING RING (R 1991) | |
| Pliers: Diagonal Cutting, and Nippers, End Cutting | |
| Pliers: Lineman's, Iron Worker's, Gas, Glass, Fence, and Battery | |
| Pliers: Locking, Clamp, and Tubing Pinch-Off | |
| Pliers: Multiple Position, Adjustable | |
| Pliers: Performance Test Methods | |
| Pliers: Wire Cutters/Strippers | |
| Pliers: Wire Twister | |
| Pliers | |
| Polyethylene Bag | |
| Polyethylene Foil | |
| Polymer Phosphate | |
| Premium Fuel E 10 | |
| Preserving Agent for Cooling Systems | |
| Preserving Agent | |
| Protective Foil for Transport | |
| Pry Bars | |
| PTFE grease | |
| Re-Immersion Solution | |
| Redistillate | |
| REFERENCE DESIGNATION SYSTEM FOR POWER PLANTS RDS-PP - LETTER CODES FOR POWER PLANT SYSTEMS (SYSTEM KEY) | |
| Refrigerant | |
| Reverse Osmosis and Nanofiltration Systems for Water Treatment | |
| Ripping Chisels and Flooring/Electrician s\xb4 Chisels: Safety Requirements | |
| Ripping Chisels and Flooring/Electrician s\xb4 Chisels | |
| Riveting, Scaling, and Tinner's Setting Hammers: Safety Requirements | |
| Rotary-Type Gas Displacement Meters | |
| Rubber lubricant emulsion | |
| Safety of Machinery \x96 General Requirements and Risk Assessment | |
| Safety Requirements for Electro Discharge Machines | |
| Safety Requirements for Hydraulic and Pneumatic Power Presses | |
| Safety Requirements for Machining Centers and Automatic, Numerically Controlled Milling, Drilling and Boring Machines | |
| Safety Requirements for Manual Milling, Drilling and Boring Machines with or without Automatic Control | |
| Safety Requirements for Manual Turning Machines with or without Automatic Control | |
| Safety Requirements for the Construction, Care, and Use of Grinding Machines | |
| SAFETY REQUIREMENTS FOR THE CONSTRUCTION, CARE, AND USE OF IRON WORKERS | |
| Safety requirements for the construction, care, and use of mechanical power presses | |
| Safety requirements for the construction, care, and use of metal sawing machines | |
| Safety requirements for the construction, care, and use of shears | |
| Safety requirements for the construction, care, and use of single- and multiple-spindle automatic screw/bar and chucking machines | |
| Safety Requirements for Transfer Machines | |
| Safety Requirements for Turning Centers and Automatic, Numerically Controlled Turning Machines | |
| Screw Threads For Bolts, Nuts, Machine Screws, and Threaded Parts | |
| Screwdrivers, Cross Tip Gaging | |
| Screwdrivers | |
| Secondary Solution P | |
| Selection of Programmable Electronic Systems (PES/PLC) for Machine Tools | |
| Selection of Programmable Electronic Systems (PESIPLC) for Machine Tools | |
| Self-Operated Diaphragm-Type Natural Gas Service Regulators for Nominal Pipe Size 1\xbc inches (32 mm) and Smaller with Outlet Pressures of 2 psi (13.8 kPa) and Less | |
| Self-Operated Diaphragm-Type Natural Gas Service Regulators | |
| SHEARS (METAL CUTTING, BENCH AND HAND) | |
| Shears (Metal Cutting, Hand) | |
| Shipping Foil, Self-Adhesive | |
| Shock Absorber | |
| Single Path Ultrasonic Gas Meters (Under 1400 Cubic Feet Per Hour Capacity) | |
| Single-Use Ion Exchange Treatment for Trace Contaminant Removal | |
| Sliding agent | |
| Sludge conditioning agent | |
| Slugging and Striking Wrenches | |
| Socket Wrenches for Spark Plugs | |
| SOCKET WRENCHES POWER DRIVE (NON-IMPACT) (INCH SERIES) (R 1991) | |
| SOCKET WRENCHES, HAND (INCH SERIES) (R 1991) | |
| SOCKET WRENCHES, HAND (METRIC SERIES) (REVISION OF ANSI B107.5-1977) (R 1991) | |
| SOCKET WRENCHES, HAND (METRIC SERIES) | |
| Socket Wrenches, Handles, and Attachments | |
| Socket Wrenches, Impact (Metric Series) | |
| SOCKET WRENCHES, POWER DRIVE (IMPACT) (INCH SERIES) (R 1985) | |
| Sodium Hydrogensulphite Solution | |
| Sodium Nitrate | |
| Solvent for KTL (Special Product) | |
| Sound Level Measurement Guidelines | |
| Special press lubricant | |
| Spray / Dip Cleaner | |
| Spray cleaner (alkaline, boratefree) | |
| Spray Cleaner | |
| Spray Degreasing Agent (Neutral) Nitrite-Free | |
| Spreading Agent | |
| Standard Form of Agreement Between Developer-Builder and Architect for Prototype(s) for Single Family Residential Project | |
| Standard Form of Agreement Between Owner and Architect for a Large or Complex Project | |
| Standard Form of Agreement Between Owner and Architect for a Multi-Family Residential or Mixed Use Residential Project | |
| Standard Form of Agreement Between Owner and Architect for a Publicly-Funded or Insured Project | |
| Standard Form of Agreement Between Owner and Architect for a Residential or Small Commercial Project | |
| Standard form of Agreement Between Owner and Architect without a Predefined Scope of Architect's Services | |
| Standard Form of Agreement Between Owner and Architect | |
| Standard Form of Master Agreement Between Owner and Architect for Services provided under multiple Service Orders | |
| Standard Guide for Melting Copper Granules (Choppings) to Cast a Test Block for Chemical Analysis and Copper Content Determination | |
| Standard Guide for Obtaining a Representative Sample of Copper and Copper Alloy in Particulate Form for Analysis | |
| Standard Guide for the Appropriate Uses of Hand Held XRF Devices to Evaluate and Classify Copper-Bearing Scrap Materials | |
| Standard Practice for Contact Performance Classification of Electrical Connection Systems | |
| Standard Practice for Form and Style of Standards Relating to Refined Nickel and Cobalt and Their Alloys | |
| Standard Practice for Making Press-Connect Joints with Seamless Copper and Copper Alloy Tube and Press Fittings | |
| STANDARD PRACTICE FOR OPERATING SALT SPRAY (FOG) APPARATUS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Operating Salt Spray (Fog) Apparatus | |
| STANDARD PRACTICES FOR CASTING PREPARATION AND TEST PROCEDURE OF PORCELAIN ENAMEL-LINED PIPE, FITTINGS, AND VALVES FOR USE IN THE MUNICIPAL WASTEWATER, SEWAGE, AND WATER TREATMENT INDUSTRY - INCLUDES STANDARD +... | |
| Standard Practices for Casting Preparation and Test Procedure of Porcelain Enamel-lined Pipe, Fittings, and Valves for Use in the Municipal Wastewater, Sewage, and Water Treatment Industry | |
| STANDARD SPECIFICATION FOR ALUMINUM-ALLOY PERMANENT MOLD CASTINGS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR ALUMINUM-ALLOY PERMANENT MOLD CASTINGS | |
| STANDARD SPECIFICATION FOR COBALT ALLOY SPRING WIRE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Cobalt Alloy Spring Wire | |
| STANDARD SPECIFICATION FOR COPPER AND COPPER-ALLOY SEAMLESS CONDENSER TUBES AND FERRULE STOCK (METRIC) | |
| Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR COPPER AND COPPER-ALLOY SEAMLESS CONDENSER TUBES AND FERRULE STOCK | |
| Standard Specification for Copper Electrode Wire Used for Welding Seams of Steel Cans - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Copper Electrode Wire Used for Welding Seams of Steel Cans | |
| Standard Specification for Copper-Clad Aluminum Bar for Electrical Purposes (Bus Bar) | |
| Standard Specification for Copper-Clad Steel Electrical Conductor for Tracer Wire Applications | |
| Standard Specification for Electrical Overhead Conductor Code Word Names | |
| Standard Specification for Electrodeposited Nanostructured Zinc-Nickel Coatings - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Electrodeposited Nanostructured Zinc-Nickel Coatings | |
| STANDARD SPECIFICATION FOR ELECTROLYTIC CATHODE COPPER | |
| Standard Specification for Electrolytic Copper Cathode - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Electrolytic Copper Cathode | |
| STANDARD SPECIFICATION FOR HARD-DRAWN COPPER ALLOY WIRES FOR ELECTRIC CONDUCTORS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Hard-Drawn Copper Alloy Wires for Electric Conductors | |
| STANDARD SPECIFICATION FOR HARD-DRAWN COPPER WIRE | |
| STANDARD SPECIFICATION FOR HIGH FLUIDITY (HF) ZINC-ALUMINUM ALLOY THIN WALL DIE CASTINGS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for High Fluidity (HF) Zinc-Aluminum Alloy Thin Wall Die Castings | |
| Standard Specification for Isotropic Pure Molybdenum | |
| STANDARD SPECIFICATION FOR LEAD-COATED COPPER SHEET AND STRIP FOR BUILDING CONSTRUCTION - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction | |
| STANDARD SPECIFICATION FOR LEADED BRASS PLATE, SHEET, STRIP, AND ROLLED BAR - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR LEADED BRASS PLATE, SHEET, STRIP, AND ROLLED BAR | |
| STANDARD SPECIFICATION FOR MAGNESIUM-ALLOY EXTRUDED BARS, RODS, PROFILES, TUBES, AND WIRE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Magnesium-Alloy Extruded Bars, Rods, Profiles, Tubes, and Wire | |
| STANDARD SPECIFICATION FOR MAGNESIUM-ALLOY EXTRUDED BARS, RODS, SHAPES, TUBES, AND WIRE (METRIC) (E1-1988) | |
| STANDARD SPECIFICATION FOR MAGNESIUM-ALLOY EXTRUDED BARS, RODS, SHAPES, TUBES, AND WIRE (METRIC) | |
| STANDARD SPECIFICATION FOR MAGNESIUM-ALLOY EXTRUDED BARS, RODS, SHAPES, TUBES, AND WIRE | |
| Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR PHOSPHOR BRONZE PLATE, SHEET, STRIP, AND ROLLED BAR | |
| Standard Specification for Refined Indium | |
| STANDARD SPECIFICATION FOR ROLLED COPPER-ALLOY BEARING AND EXPANSION PLATES AND SHEETS FOR BRIDGE AND OTHER STRUCTURAL USES | |
| Standard Specification for Seamless Copper Tube for Linesets | |
| Standard Specification for Seamless Copper-Iron Tube for Air Conditioning and Refrigeration Field Service | |
| Standard Specification for Seamless Copper-Iron Tube for Air Conditioning and Refrigeration | |
| STANDARD SPECIFICATION FOR SEAMLESS NICKEL ALLOY MECHANICAL TUBING AND HOLLOW BAR - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Seamless Nickel Alloy Mechanical Tubing and Hollow Bar | |
| STANDARD SPECIFICATION FOR THE ALLOY: COPPER, 88 PER CENT; TIN, 10 PER CENT; ZINC, 2 PER CENT | |
| Standard Specification for Titanium Alloy Bars for Near Surface Mounts in Civil Structures - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Titanium Alloy Bars for Near Surface Mounts in Civil Structures | |
| Standard Specification for Welded Copper and Copper Alloy Condenser and Heat Exchanger Tubes with a Textured Surface(s) | |
| STANDARD SPECIFICATION FOR WELDED PRECIPITATION HARDENABLE OR COLD WORKED, NICKEL ALLOY TUBE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Welded Precipitation Hardenable or Cold Worked, Nickel Alloy Tube | |
| STANDARD SPECIFICATION FOR WROUGHT COPPER-ALLOY BEARING AND EXPANSION PLATES AND SHEETS FOR BRIDGE AND OTHER STRUCTURAL USE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Wrought Copper-Alloy Bearing and Expansion Plates and Sheets for Bridge and Other Structural Use | |
| Standard Specification for Zinc-Aluminum-Magnes ium Alloys in Ingot Form for Coating Steel Sheet by the Hot-Dip Process - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Zinc-Aluminum-Magnes ium Alloys in Ingot Form for Coating Steel Sheet by the Hot-Dip Process | |
| Standard Test Method for Abrasion Resistance of Hard Anodic Coatings by a Taber-Type Abraser | |
| Standard Test Method for Determination of Surface Oxides on Copper Rod (for Electrical Purposes) | |
| Standard Test Method for Measurement of Thickness of Chromium and Chromium Alloy Deposits by the Coulometric/White Light Interferometry | |
| Standard Test Method for Peel Resistance of Metal Sheets Joined by High Strength Bonds | |
| Standard Test Method for Stress-Strain Testing for Overhead Electrical Conductors | |
| Standard Test Method for Temperature-Resistan ce Constants of Sheet Materials for Shunts and Precision Resistors - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Temperature-Resistan ce Constants of Sheet Materials for Shunts and Precision Resistors | |
| Standard Test Methods for Flexivity of Thermostat Metals - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Flexivity of Thermostat Metals | |
| Star Drills: Safety Requirements | |
| Steam Jet Cleaning Agent, Liquid with Low Conductivity | |
| Striking Tools | |
| Struck Tools Incorporation of ASME B107.43, ASME B107.44, ASME B107.46, ASME B107.48, ASME B107.49, ASME B107.50, ASME B107.52, and ASME B107.59 | |
| Stud, Screw, and Pipe Extractors: Safety Requirements | |
| Supplement Coagulant for Cathodic Dip Primer | |
| Supplement Salt | |
| Supporting Electrolyte ZN | |
| Symbols for Indication Appearing on Machine Tools | |
| Tartaric Acid | |
| Technical Report: Risk Assessment and Risk Reduction - A Guide to Estimate, Evaluate and Reduce Risks Associated with Machine Tools | |
| Tentative Method of Salt Spray Testing of Non-Ferrous Metals | |
| Thinner for Spot-Repair | |
| Tire Mounting Paste | |
| Torque Instruments | |
| Transfer tape | |
| Tyre lubricant | |
| Unified Inch Screw Threads (UNJ Thread Form) | |
| Unified Miniature Screw Threads | |
| USE OF THE DECIBEL AND THE NEPER IN TELECOMMUNICATIONS | |
| Using ANSI Standards for CE-marking of Machinery An Opportunity to Streamline the Process for meeting the European Union EHSRs | |
| Validation Gasoline Fuel RON91, E10 Summer and Winter quality (seasonal) | |
| Validation Gasoline Fuel RON91, E10 Summer quality | |
| Water Conditioning Agent | |
| WELDED STEEL CONVEYOR PULLEYS | |
| Windshield Washer Fluid (Summer) | |
| Windshield Washer Fluid (Winter) | |
| Windshield washer fluid | |
| Wire Nails, Spikes and Staples | |
| Wood-Splitting Wedges: Safety Requirements | |
| Wood-Splitting Wedges | |
| Wrench, Crowfoot Attachments | |
| Wrenches, Box, Angled, Open End, Combination, Flare Nut, and Tappet (Metric Series) | |
| WRENCHES, BOX, OPEN END, COMBINATION AND FLARE NUT (METRIC SERIES) (R 1991) | |
| WRENCHES, BOX, OPEN END, COMBINATION, AND FLARE NUT (INCH SERIES) (R 1991) | |
| WRENCHES, SPLINED SOCKET, SQUARE DRIVE, HIGH STRENGTH, THIN WALL; BOX WRENCH, HIGH STRENGTH, THIN WALL (INCH SERIES) | |
| Wrenches | |
| Zirconium acid solution |
| << Prev | Next >> |