Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
267
268
269
270
271
272
273
274
275
276
277
278
279
280
290
300
310
320
330
350
400
450
500
550
600
1000
1500
1620
| Product Name | Notes |
|---|---|
| Abbreviated Form of Agreement Between Client and Consultant For use where the Project is located outside the United States | |
| ABS Drain, Waste, and Vent Pipe and Pipe Fittings | |
| Accessoires de robinetterie sanitaire | |
| ACME AND OTHER TRANSLATING THREADS Prepared by the Sectional Committee on the Standardization and Unification of Screw Threads (Bl) | |
| Acme Screw Threads | |
| Addenda A & B to ASME B16.5-1968 Steel Pipe Flanges and Flanged Fittings | |
| ADDENDA TO B15.1-1984 SAFETY STANDARD FOR MECHANICAL POWER TRANSMISSION APPARATUS | |
| ADDENDA TO B15.1-1992 SAFETY STANDARD FOR MECHANICAL POWER TRANSMISSION APPARATUS | |
| Addenda to B16.20-1993 Metallic Gaskets for Pipe Flanges - Ring-Joint, Spiral-Wound, and Jacketed | |
| Addenda to B16.22-1995 Wrought Copper and Copper Alloy Solder Joint Pressure Fittings | |
| Addenda to B16.34-1996 Valves - Flanged, Threaded, and Welding End | |
| ADDENDA TO B16.36-1975 STEEL ORIFICE FLANGES CLASS 300, 400, 600, 900, 1500, AND 2500 | |
| Addenda to B16.44-1995 Manually Operated Metallic Gas Valves for Use in House Piping Systems | |
| Addenda to B16.47-1990 Large Diameter Steel Flanges NPS 26 Through NPS 60 | |
| Addenda to B16.5-1988 Pipe Flanges and Flanged Fittings | |
| ADDENDA TO B16.9-1978 FACTORY-MADE WROUGHT STEEL BUTTWELDING FITTINGS | |
| Adoption of the CCIT Specification and Description Language (SDL) | |
| ADOPTION OF THE CCITT SPECIFICATION AND DESCRIPTION LANGUAGE (SDL) | |
| Appareils de chauffage \xe0 air chaud au mazout pour logements mobiles et v\xe9hicules de camping | |
| Appareils de combustion au mazout : Exigences g\xe9n\xe9rales | |
| Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings | |
| ASME WROUGHT AND FORGED FITTINGS COMBO PACKAGE - CONTAINS ASME B16.9 AND ASME B16.11 - ***SAVE 10% WHEN PURCHASING THIS COMBO PACKAGE | |
| Atomizing- and vapourizing-type oil burners | |
| Atomizing-type oil burners | |
| Automatic Flue-Pipe Dampers for Use with Oil-Fired Appliances | |
| B16.30 Unfired Pressure Vessel Flange Dimensions | |
| Basic Gas Turbine | |
| Black crosslinked polyethylene (PEX) piping systems for gas services | |
| Bronze Flanges and Flanged Fittings 150 and 300 Lb | |
| Buttwelding Ends | |
| Cast Brass Solder Joint Drainage, Waste and Vent Fittings | |
| Cast Bronze Threaded Fittings CLASS 125 and 250 | |
| Cast Copper Alloy Fittings for Flared Copper Tubes | |
| CAST COPPER ALLOY SOLDER JOINT DRAINAGE FITTINGS - DWV | |
| CAST COPPER ALLOY SOLDER JOINT FITTINGS FOR SOVENT DRAINAGE SYSTEMS | |
| Cast Copper Alloy Solder Joint Pressure Fittings | |
| Cast Iron Fittings for Sovent Drainage Systems | |
| Cast Iron Flanges and Flanged Fittings for Refrigerant Piping | |
| Cast Iron Thread Fittings CLASS 125 and 250 | |
| CAST IRON THREADED DRAINAGE FITTINGS | |
| Cast-Iron Pipe Flanges and Flanged Fittings | |
| Chlorinated polyvinylchloride (CPVC) pipe, tubing, and fittings for hot- and cold-water distribution systems | |
| Code d installation des appareils de combustion au mazout | |
| Code D'Installation Du Propane | |
| Code d\x92approbation sur place des appareils \xe0 combustible et appareillages | |
| Code d\x92approbation sur place des composants relatifs au combustible des appareils et appareillages | |
| Code d\x92installation des appareils de combustion au mazout | |
| Code d\x92installation des r\xe9cipients et des syst\xe8mes d\x92alimentation en propane sur les v\xe9hicules routiers | |
| Code d\x92installation des r\xe9servoirs et des syst\xe8mes d\x92alimentation en propane sur les v\xe9hicules routiers | |
| Code d\x92installation du gaz naturel et du propane | |
| Code D\xb4Installation Des Appareils De Combustion Au Mazout | |
| Code for digester gas and landfill gas installations | |
| Code for the Field Approval of Fuel-Related Components on Appliances and Equipment | |
| Code Sur L'Emmagasinage Et La Manipulation Du Propane | |
| Code sur le stockage et la manipulation du propane | |
| Components for Use in Asbestos Cement Building Sewer Systems | |
| CONSISTS OF B149.1-20, NATURAL GAS AND PROPANE INSTALLATION CODE AND B149.2-20 PROPANE STORAGE AND HANDLING CODE | |
| Control Valve Seat Leaking | |
| Copper and Copper Alloy Press-Connect Pressure Fittings | |
| CPVC Pipe, Tubing, and Fittings for Hot and Cold Water Distribution Systems | |
| Crosslinked polyethylene (PEX) piping systems for gas services | |
| Crosslinked polyethylene/aluminu m/ crosslinked polyethylene (PEX-AL-PEX) composite pressure-pipe systems | |
| CSA B149.1, CSA B149.2 & CSA B49 HANDBOOK PACKAGE FRENCH | |
| CSA B149.1, CSA B149.2 & CSA B49 HANDBOOK PACKAGE | |
| Definitions, general requirements, and methods of testing for thermoplastic pressure piping | |
| Design and installation of non-potable water systems/ Maintenance and field testing of non-potable water systems | |
| DUCTILE IRON PIPE FLANGES AND FLANGED FITTINGS CLASS 150 AND 300 | |
| FACE-TO-FACE AND END-TO- END DIMENSIONS OF FERROUS VALVES | |
| Factory-Made Wrought Steel Buttwelding Induction Bends for Transportation and Distribution Systems | |
| FERROUS PIPE PLUGS, BUSHINGS, AND LOCKNUTS WITH PIPE THREADS | |
| Fibrocement drain, waste, and vent pipe and pipe fittings | |
| Flexible Water Connectors With Excess Flow Shut-Off Devices | |
| Forged Eyebolts | |
| Forged Fittings, Socket-Welding and Threaded | |
| Forged Nonferrous Fittings, Socket- Welding and Threaded (Titanium, Titanium Alloys, Aluminum, and Aluminum Alloys) | |
| Forged Steel Fittings, Socket-Welding and Threaded | |
| Functional Qualification Requirements for Power Operated Active Valve Assemblies for Nuclear Power Plants | |
| FUTURE FLIGHT DATA COLLECTION COMMITTEE FINAL REPORT | |
| Gages and Gaging for MJ Series Metric Screw Threads | |
| Gas Turbine Control and Protection Systems | |
| Gas Turbine Fuels | |
| Gas Turbine Installation Sound Emissions | |
| Gas Turbine Terminology | |
| Gears | |
| General Purpose Electric Overhead Travelling Cranes | |
| Glossary of Terms for Mechanical Fasteners | |
| HYDROSTATIC TESTING OF CONTROL VALVES | |
| Installation code for oil-burning equipment | |
| Internal Combustion Engine\x96Powered Hand-Held Edgers \x96 Safety and Environmental Requirements | |
| Involute Splines | |
| Keys and Keyseats | |
| Large Diameter Steel Flanges NPS 26 Through NPS 60 | |
| Large Metallic Valves for Gas Distribution (Manually Operated, NPS 2 1/2 to 12, 125 psig Maximum) | |
| Large Rivets 1/2 Inch Nominal Diameter and Larger | |
| MALLEABLE IRON THREADED FITTINGS CLASS 150 AND 300 | |
| MALLEABLE IRON THREADED PIPE UNIONS CLASS 150, 250 AND 300 | |
| Malleable-Iron Screwed Fittings | |
| Manually Operated Metallic Gas Valves for Use in Aboveground Piping Systems | |
| MANUALLY OPERATED METALLIC GAS VALVES FOR USE IN GAS PIPING SYSTEMS UP TO 125 PSIG; ERRATA - MARCH 1982 | |
| Manually Operated Thermoplastic Gas Shutoffs and Valves in Gas Distribution Systems | |
| Measurement Uncertainty Factors in the Calibration of Screw Thread Gages | |
| Mechanical Power-Transmission Apparatus Rules for Guarding Prime Movers, Intermediate Equipment, and Driven Machines | |
| Membrane Bioreactor Systems | |
| Method of Effect of Controlled Atmospheres Upon Alloys in Electric Furnaces | |
| Methods of Chemical Analysis of Lead, Tin, and Base Solder Metal | |
| Metric Small Solid Rivets 12 mm Nominal Diameter and Smaller | |
| Miniature Screws | |
| Natural Gas and Propane Code Handbook | |
| Natural Gas and Propane Installation Code | |
| Natural Gas Installation Code | |
| Nettoyeurs \xe0 jet d'eau sous pression ou \xe0 la vapeur, pour usages commercial et industriel, aliment\xe9s au mazout ou au gaz | |
| Nomenclature of the Frequency and Wavelength Bands Used in Telecommunications - Series B: Means of Expression: Definitions, Symbols, Classification | |
| Nomenclature of the frequency and wavelength bands used in telecommunications | |
| Nomenclature, Definitions, and Letter Symbols for Screw Threads | |
| Non- Ferrous Pipe Flanges 150, 300, 400, 600, 900, 1500 and 2500 Lb | |
| NONMETALLIC FLAT GASKETS FOR PIPE FLANGES | |
| Norme De Securite Pour L\xb4Entretien Et L\xb4Inspection Des Ponts Roulant, Des Portiques, Des Monorails, Des Palans Et Des Chariots | |
| Oil Burning Stoves and Water Heaters | |
| Oil-Burning Equipment: Service Water Heaters for Domestic Hot Water, Space Heating, and Swimming Pools | |
| Oil-burning equipment: Steam and hot-water boilers | |
| Oil-Fired Service Water Heaters and Swimming Pool Heaters | |
| Oil-fired service water heaters for domestic hot water, space heating, and swimming pools | |
| Oil-Fired Steam and Hot-Water Boilers for Residential Use | |
| Oil-fired steam and hot-water boilers | |
| Oil-Fired Warm Air Furnaces | |
| Oil-Fired Warm Air Heating Appliances for Mobile Housing and Recreational Vehicles | |
| Ontario installation code for oil-burning equipment | |
| Outdoor Power Equipment - Internal Combustion Engine - Powered Hand-Held Pole-Mounted Pruners - Safety and Environmental Requirements | |
| Outdoor Power Equipment - Internal Combustion Engine-Powered Hand-Held Hedge Trimmers - Safety and Environmental Requirements | |
| Outdoor Power Equipment \x96 Internal Combustion Engine-Powered Hand-Held Chain Saws \x96 Safety and Environmental Requirements | |
| Outdoor Power Equipment \x96 Internal Combustion Engine-Powered Handheld and Backpack Blowers and Blower-Vacuums \x96 Safety Requirements and Performance Testing Procedures | |
| Outdoor Power Equipment \x96 Internal Combustion Engine\x96Powered Hand-Held Grass Trimmers and Brushcutters \x96 Safety and Environmental Requirements | |
| Outdoor Power Equipment \x96 Portable, Handheld, Internal Combustion Engine\x96Powered Cut-Off Machines \x96 Safety and Environmental Requirements | |
| Performance of non-potable water reuse systems | |
| Plastic Nonpressure Pipe Compendium | |
| Plastic Sheet Production Machinery - Manufacture, Care & Use | |
| Plastics Machinery - Blown Film Takeoff and Auxiliary Equipment - Construction, Care, and Use | |
| Plastics Machinery - Dynamic Reaction Injection Molding Machines - Safety Requirements for the Manufacture, Care, and Use | |
| Plastics Machinery - Extrusion Blow Molding Machines - Safety Requirements for Construction, Care, and Use | |
| Plastics Machinery - Film Casting Machines - Construction, Care, and Use | |
| Plastics Machinery - Granulators, Pelletizers, and Dicers Used for Size Reduction of Plastics - Construction, Care, and Use | |
| Plastics Machinery - Injection Blow Molding Machines - Safety Requirements for Contruction, Care and Use | |
| Plastics Machinery - Plastic Film and Sheet Winding Equipment - Construction, Care, and Use | |
| Plastics Machinery - Robots Used with Horizontal Injection Molding Machines - Safety Requirements for the Integration, Care, and Use | |
| Plastics Machinery - Safety Requirements for Flat Cast Film & Cast Embossed Film Extrusion Machines | |
| Plastics Machinery - Screen Changers - Construction, Care, and Use | |
| Plastics Machinery - Slit Tape and Monofilament Postextrusion Equipment - Construction, Care, and Use | |
| Plastics machinery - stationary reaction injection molding machines - safety requirements for construction, care, and use | |
| Plastics Machinery - Vertical Clamp Injection Molding Machines (VCIMM) - Safety Requirements for Manufacture, Care, and Use | |
| Plastics Machinery and Rubber Machinery - Extrusion Machines - Construction, Care, and Use | |
| Plastics Machinery- Machines to Cut, Slit, or Buff Plastic Foams-Safety Requirements for the Manufacture, Care, and Use | |
| Plumbing Fittings | |
| Polyethylene of raised temperature resistance (PE-RT) tubing systems for pressure applications | |
| Polyethylene/aluminu m/polyethylene (PE-AL-PE) composite pressure-pipe systems | |
| Ponts roulants : conception, inspection, mise \xe0 l\x92essai, entretien et utilisation s\xe9curitaire | |
| Portable Industrial Oil-Fired Heaters | |
| Portable kerosine-fired heaters | |
| Portable Liquid Fuelled Catalytic Appliances | |
| Portable Pressurized Type Liquid Petroleum Fuelled Camp Stoves | |
| Portable, Pressurized-Type, Liquid Petroleum Fuelled Lamps and Lanterns | |
| Portable, pressurized-type, liquid-petroleum-fue lled camp stoves | |
| Portable, pressurized-type, liquid-petroleum-fue lled lamps and lanterns | |
| Power Tools - Power- Driven Brushing Tools Constructed with Wood, Plastic, or Composition Hubs and Cores - Safety Requirements for Design, Care, and Use | |
| Power Tools - Power-Driven Brushing Tools - Safety Requirements for Design, Care and Use | |
| Pressure Atomizing Oil Burner Nozzles | |
| Procurement Standard for Gas Turbine Auxiliary Equipment | |
| Procurement Standard for Gas Turbine Electrical Equipment | |
| PROCUREMENT STANDARD FOR GAS TURBINE ENVIRONMENTAL REQUIREMENTS AND RESPONSIBILITIES (R 1988) | |
| Procurement Standard for Gas Turbine Information to Be Supplied by User and Manufacturer | |
| Procurement Standard for Gas Turbine Maintenance and Safety | |
| Procurement Standard for Gas Turbine Marine Applications | |
| Procurement Standard for Gas Turbine Preparation for Shipping and Installation | |
| Procurement Standard for Gas Turbine Ratings and Performance | |
| PVC Drain, Waste, and Vent Pipe and Pipe Fittings | |
| R\xe9servoirs d\x92eau | |
| Recommended Practice for the Installation of Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings | |
| Report of the RTCA Board of Directors' Select Committee on Free Flight | |
| RING-JOINT GASKETS AND GROOVES FOR STEEL PIPE FLANGES | |
| Robinets | |
| RTCA Task Force 4 \x96 Certification Implementation Plans and Responsibilities Final Report of the RTCA Certification Steering Committee | |
| Safety Code for Mechanical Power-Transmission Apparatus | |
| Safety Requirements for Packaging and Processing Machinery | |
| Safety Requirements for the Construction, Care, and Use of Horizontal Iniection Molding Machines | |
| Safety Requirements for the Manufacture and Use of Blow Molding Machines | |
| Screw and Washer Assemblies - SEMS (Inch Series) | |
| Screw and Washer Assemblies - Sems (Metric Series) | |
| SCREW AND WASHER ASSEMBLIES - SEMS | |
| SCREW THREAD GAGING SYSTEMS FOR DIMENSIONAL ACCEPTABILITY METRIC SCREW THREADS (M AND MJ) | |
| Screw Threads - Standard Practice for Calculating and Rounding Dimensions | |
| Screw Threads: Standard Practice for Calculating and Rounding Dimensions | |
| Small Solid Rivets 7/16 Inch Nominal Diameter and Smaller | |
| SPECIFICATION FOR ALUMINUM BRONZE PLATE, SHEET, STRIP, AND ROLLED BAR | |
| Specification for Aluminum-Alloy Sheet and Plate for Pressure Vessel Application | |
| Specification for Aluminum-Base Alloys in Ingot Form for Sand Castings, Die Castings, and Permanent Mold Castings | |
| Specification for Aluminum-Manganese Alloy Sheet and Plate for Use in Welded Pressure Vessels | |
| Specification for Bronze Castings in the Rough for Locomotive Wearing Parts | |
| Specification for Copper-Base Alloys in Ingot Form for Sand Casting | |
| SPECIFICATION FOR COPPER-ZINC-LEAD (LEADED RED BRASS OR HARDWARE BRONZE) ROD, BARS, AND SHAPES | |
| SPECIFICATION FOR FREE-CUTTING BRASS ROD, BAR AND SHAPES FOR USE IN SCREW MACHINES | |
| Specification for High-Leaded Tin-Bronze Sand Castings | |
| Specification for Leaded Yellow Brass Sand Castings for General Purposes | |
| SPECIFICATION FOR MANGANESE BRONZE ROD, BAR, AND SHAPES | |
| Specification for Rope-Lay-Stranded Copper Conductors Having Bunch-Stranded Members for Electrical Conductors | |
| Specification for Round Nickel Wire for Lamps and Electric Devices | |
| Specification for Seamless Copper Boiler Tubes | |
| Standard Form of Agreement Between Client and Consultant For use where the Project is located outside the United States | |
| Standard Form of Agreement Between Owner and Architect for Architect of Record Services | |
| Standard Form of Agreement Between Owner and Architect for Architectural Interior Design Services | |
| Standard Form of Agreement Between Owner and Architect for Furniture, Furnishings and Equipment Design Services | |
| Standard Form of Agreement Between Owner and Architect, Construction Manager as Adviser Edition | |
| Standard Form of Agreement Between Owner and Architect, Construction Manager as Constructor Edition | |
| Standard Form of Agreement Between Owner and Architect, Construction Manager/Adviser Edition | |
| Standard Form of Agreement Between Owner and Consultant where the Owner contemplates using the design-build method of project delivery | |
| Standard Form of Agreement Between Owner and Design Manager for use in a Multiple Project Program | |
| Standard Form of Amendment to the Agreement Between Owner and Architect where the Architect Provides Construction Management Services as an Adviser to the Owner | |
| STANDARD GUIDE FOR ENGINEERING CHROMIUM ELECTROPLATING - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD GUIDE FOR ENGINEERING CHROMIUM ELECTROPLATING | |
| STANDARD SPECIFICATION FOR ALUMINUM ALLOYS IN INGOT AND MOLTEN FORMS FOR CASTINGS FROM ALL CASTING PROCESSES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR ALUMINUM ALLOYS IN INGOT AND MOLTEN FORMS FOR CASTINGS FROM ALL CASTING PROCESSES | |
| STANDARD SPECIFICATION FOR ALUMINUM ALLOYS IN INGOT FORM FOR SAND CASTINGS, PERMANENT MOLD CASTINGS, AND DIE CASTINGS | |
| STANDARD SPECIFICATION FOR ALUMINUM BRONZE PLATE, SHEET, STRIP, AND ROLLED BAR (METRIC) | |
| STANDARD SPECIFICATION FOR ALUMINUM BRONZE PLATE, SHEET, STRIP, AND ROLLED BAR (R 1991) | |
| Standard Specification for Aluminum Bronze Rod, Bar, and Shapes - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR ALUMINUM BRONZE ROD, BAR, AND SHAPES | |
| STANDARD SPECIFICATION FOR ALUMINUM BRONZE SHEET, STRIP, AND ROLLED BAR - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Aluminum Bronze Sheet, Strip, and Rolled Bar | |
| STANDARD SPECIFICATION FOR ALUMINUM BRONZE, ROD, BAR, AND SHAPES (METRIC) | |
| Standard Specification for Aluminum-Bronze Sand Castings - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR ALUMINUM-BRONZE SAND CASTINGS | |
| STANDARD SPECIFICATION FOR BRASS WIRE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR BRASS WIRE | |
| Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR BUNCH-STRANDED COPPER CONDUCTORS FOR ELECTRICAL CONDUCTORS | |
| STANDARD SPECIFICATION FOR CARTRIDGE BRASS CARTRIDGE CASE CUPS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR CARTRIDGE BRASS CARTRIDGE CASE CUPS | |
| Standard Specification for Commercial Bronze Strip for Bullet Jackets - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Commercial Bronze Strip for Bullet Jackets | |
| STANDARD SPECIFICATION FOR COPPER ALLOY BULLET JACKET CUPS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR COPPER ALLOY BULLET JACKET CUPS | |
| STANDARD SPECIFICATION FOR COPPER AND COPPER ALLOY FORGING ROD, BAR, AND SHAPES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Copper and Copper Alloy Forging Rod, Bar, and Shapes | |
| STANDARD SPECIFICATION FOR COPPER AND COPPER- ALLOY FORGING ROD, BAR, AND SHAPES (METRIC) | |
| STANDARD SPECIFICATION FOR COPPER AND COPPER-ALLOY FORGING ROD, BAR, AND SHAPES | |
| STANDARD SPECIFICATION FOR COPPER ROD, BAR, AND SHAPES (METRIC) | |
| STANDARD SPECIFICATION FOR COPPER ROD, BAR, AND SHAPES | |
| Standard Specification for COPPER RODS FOR LOCOMOTIVE STAYBOLTS | |
| STANDARD SPECIFICATION FOR COPPER SHEET, STRIP, PLATE, AND ROLLED BAR (METRIC) | |
| Standard Specification for Copper Sheet, Strip, Plate, and Rolled Bar - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR COPPER SHEET, STRIP, PLATE, AND ROLLED BAR | |
| STANDARD SPECIFICATION FOR COPPER-ALLOY CONDENSER TUBE PLATES (METRIC) | |
| STANDARD SPECIFICATION FOR COPPER-ALLOY CONDENSER TUBE PLATES | |
| Standard Specification for Copper-Alloy Die Castings - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR COPPER-ALLOY DIE CASTINGS | |
| STANDARD SPECIFICATION FOR COPPER-ALLOY PLATE AND SHEET FOR PRESSURE VESSELS, CONDENSERS AND HEAT EXCHANGERS (METRIC) | |
| Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR COPPER-ALLOY PLATE AND SHEET FOR PRESSURE VESSELS, CONDENSERS, AND HEAT EXCHANGERS | |
| STANDARD SPECIFICATION FOR COPPER-NICKEL-TIN ALLOY, COPPER-NICKEL- ZINC ALLOY (NICKEL SILVER), AND COPPER- NICKEL ALLOY PLATE, SHEET, STRIP, AND ROLLED BAR | |
| STANDARD SPECIFICATION FOR COPPER-NICKEL-TIN ALLOY, COPPER-NICKEL-ZINC ALLOY (NICKEL SILVER), AND COPPER-NICKEL ALLOY PLATE, SHEET, STRIP, AND ROLLED BAR - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR COPPER-NICKEL-TIN ALLOY, COPPER-NICKEL-ZINC ALLOY (NICKEL SILVER), AND COPPER-NICKEL ALLOY PLATE, SHEET, STRIP, AND ROLLED BAR | |
| STANDARD SPECIFICATION FOR COPPER-NICKEL-ZINC ALLOY (NICKEL SILVER) AND COPPER-NICKEL ROD AND BAR (METRIC) | |
| STANDARD SPECIFICATION FOR COPPER-NICKEL-ZINC ALLOY (NICKEL SILVER) AND COPPER-NICKEL ROD AND BAR - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR COPPER-NICKEL-ZINC ALLOY (NICKEL SILVER) AND COPPER-NICKEL ROD AND BAR | |
| STANDARD SPECIFICATION FOR COPPER-ZINC-LEAD (LEADED RED BRASS OR HARDWARE BRONZE) ROD, BAR, AND SHAPES (METRIC) | |
| STANDARD SPECIFICATION FOR COPPER-ZINC-LEAD (RED BRASS OR HARDWARE BRONZE) ROD, BAR, AND SHAPES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR COPPER-ZINC-LEAD (RED BRASS OR HARDWARE BRONZE) ROD, BAR, AND SHAPES | |
| STANDARD SPECIFICATION FOR ELECTRODEPOSITED COATINGS OF NICKEL AND CHROMIUM ON COPPER AND COPPER-BASE ALLOYS | |
| Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines | |
| STANDARD SPECIFICATION FOR FREE-CUTTING BRASS ROD, BAR, AND SHAPES FOR USE IN SCREW MACHINES (METRIC) | |
| Standard Specification for High-Strength Yellow Brass (Manganese Bronze) and Leaded High-Strength Yellow Brass (Leaded Manganese Bronze) Sand Castings | |
| Standard Specification for LEADED NICKEL BRASS (LEADED NICKEL SILVER) AND LEADED NICKEL BRONZE (LEADED NICKEL SILVER) SAND CASTINGS | |
| Standard Specification for Leaded Red Brass and Leaded Semi-Red Brass Sand Castings | |
| STANDARD SPECIFICATION FOR MANGANESE BRONZE ROD, BAR, AND SHAPES (METRIC) | |
| Standard Specification for Manganese Bronze Rod, Bar, and Shapes - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Manganese Bronze Rod, Bar, and Shapes | |
| Standard Specification for Nickel Plate, Sheet, and Strip | |
| Standard Specification for Nickel Rod and Bar - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR NICKEL ROD AND BAR | |
| Standard Specification for Nickel Seamless Pipe and Tube - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Nickel Seamless Pipe and Tube | |
| Standard Specification for Nickel-Chromium-Alum inum Alloy, Nickel-Chromium-Iron Alloys, Nickel-Chromium-Coba lt-Molybdenum Alloy, Nickel-Iron-Chromium -Tungsten Alloy, and Nickel-Chromium-Moly bdenum-Copper Alloy Rod, Bar, and Wire - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR NICKEL-CHROMIUM-ALUM INUM ALLOY, NICKEL-CHROMIUM-IRON ALLOYS, NICKEL-CHROMIUM-COBA LT-MOLYBDENUM ALLOY, NICKEL-IRON-CHROMIUM -TUNGSTEN ALLOY, AND NICKEL-CHROMIUM-MOLY BDENUM-COPPER ALLOY ROD, BAR, AND WIRE | |
| STANDARD SPECIFICATION FOR NICKEL-CHROMIUM-ALUM INUM ALLOYS (UNS N06699), NICKEL-CHROMIUM-IRON ALLOYS (UNS N06600, N06601, N06603, N06690, N06693, N06025, N06045, AND N06696), NICKEL-CHROMIUM-COBA LT-MOLYBDENUM ALLOY (UNS N06617), | |
| STANDARD SPECIFICATION FOR NICKEL-CHROMIUM-ALUM INUM ALLOYS, NICKEL-CHROMIUM-IRON ALLOYS, NICKEL-CHROMIUM-COBA LT-MOLYBDENUM ALLOY, NICKEL-IRON-CHROMIUM -TUNGSTEN ALLOY, AND NICKEL-CHROMIUM-MOLY BDENUM-COPPER ALLOY SEAMLESS PIPE AND TUBE | |
| STANDARD SPECIFICATION FOR NICKEL-CHROMIUM-IRON ALLOYS (UNS N06600, N06601, AND N06690) AND NICKEL-CHROMIUM- COBALT-MOLYBDENUM ALLOY (UNS N06617) PLATE, SHEET, AND STRIP | |
| Standard Specification for Nickel-Chromium-Iron Alloys (UNS N06600, N06601, N06603, N06690, N06025, and N06045) and Nickel-Chromium-Coba lt-Molybdenum Alloy (UNS N06617) Rod, Bar, and Wire | |
| Standard Specification for Nickel-Chromium-Iron Alloys (UNS N06600, N06601, N06603, N06690, N06693, N06025, N06045, and N06696), Nickel- Chromium-Cobalt-Moly bdenum Alloy (UNS N06617), and Nickel-Iron-Chromium -Tungsten Alloy (UNS N06674), and Nickel-Chromium-Moly bd... | |
| Standard Specification for Nickel-Chromium-Iron Alloys (UNS N06600, N06601, N06603, N06690, N06693, N06025, N06045, and N06696), Nickel-Chromium-Coba lt-Molybdenum Alloy (UNS N06617), and Nickel-Iron-Chromium -Tungsten Alloy (UNS N06674) Plate, Sheet, and Strip... | |
| Standard Specification for Nickel-Chromium-Iron Alloys (UNS N06600, N06601, N06603, N06690, N06693, N06025, N06045, and N06696), Nickel-Chromium-Coba lt-Molybdenum Alloy (UNS N06617), and Nickel-Iron-Chromium -Tungsten Alloy (UNS N06674) Seamless Pipe and Tube... | |
| Standard Specification for Nickel-Chromium-Iron Alloys (UNS N06600, N06601, N06690, N06025, and N06045) Seamless Pipe and Tube | |
| Standard Specification for Nickel-Copper Alloy (UNS N04400) Plate, Sheet, and Strip | |
| Standard Specification for Nickel-Copper Alloy (UNS N04400) Seamless Pipe and Tube | |
| STANDARD SPECIFICATION FOR NICKEL-COPPER ALLOY PLATE, SHEET, AND STRIP - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR NICKEL-COPPER ALLOY PLATE, SHEET, AND STRIP | |
| Standard Specification for Nickel-Copper Alloy Rod and Bar | |
| STANDARD SPECIFICATION FOR NICKEL-COPPER ALLOY ROD, BAR, AND WIRE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire | |
| STANDARD SPECIFICATION FOR NICKEL-COPPER ALLOY SEAMLESS PIPE AND TUBE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR NICKEL-COPPER ALLOY SEAMLESS PIPE AND TUBE | |
| STANDARD SPECIFICATION FOR OXYGEN-FREE ELECTROLYTIC COPPER - REFINERY SHAPES | |
| Standard Specification for OXYGEN-FREE ELECTROLYTIC COPPER WIRE BARS, BILLETS, AND CAKES | |
| Standard Specification for Oxygen-Free Electrolytic Copper\x97Refinery Shapes - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Oxygen-Free Electrolytic Copper\x97Refinery Shapes | |
| STANDARD SPECIFICATION FOR PHOSPHOR BRONZE ROD, BAR, AND SHAPES (METRIC) | |
| Standard Specification for Phosphor Bronze Rod, Bar, and Shapes - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Phosphor Bronze Rod, Bar, and Shapes | |
| STANDARD SPECIFICATION FOR PHOSPHOR BRONZE WIRE (METRIC) | |
| Standard Specification for Phosphor Bronze Wire - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR PHOSPHOR BRONZE WIRE | |
| Standard Specification for Rope-Lay-Stranded Copper Conductors Having Bunch-Stranded Members, for Electrical Conductors - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Rope-Lay-Stranded Copper Conductors Having Bunch-Stranded Members, for Electrical Conductors | |
| Standard Specification for Rope-Lay-Stranded Copper Conductors Having Concentric-Stranded Members, for Electrical Conductors - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR ROPE-LAY-STRANDED COPPER CONDUCTORS HAVING CONCENTRIC-STRANDED MEMBERS, FOR ELECTRICAL CONDUCTORS | |
| Standard Specification for Seamless Brass Boiler Tubes | |
| STANDARD SPECIFICATION FOR SEAMLESS BRASS TUBE (METRIC) | |
| STANDARD SPECIFICATION FOR SEAMLESS BRASS TUBE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR SEAMLESS BRASS TUBE | |
| Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat- Exchanger Tubes | |
| STANDARD SPECIFICATION FOR SEAMLESS NICKEL AND NICKEL ALLOY CONDENSER AND HEAT-EXCHANGER TUBES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR SEAMLESS NICKEL AND NICKEL ALLOY CONDENSER AND HEAT-EXCHANGER TUBES | |
| STANDARD TEST METHOD FOR EXPANSION (PIN TEST) OF COPPER AND COPPER-ALLOY PIPE AND TUBING - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Expansion (Pin Test) of Copper and Copper-Alloy Pipe and Tubing | |
| STANDARD TEST METHOD FOR MEASUREMENT OF COATING MASS PER UNIT AREA ON ANODICALLY COATED ALUMINUM - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR MEASUREMENT OF COATING MASS PER UNIT AREA ON ANODICALLY COATED ALUMINUM | |
| STANDARD TEST METHOD FOR MEASUREMENT OF STAIN RESISTANCE OF ANODIC COATINGS ON ALUMINUM - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR MEASUREMENT OF STAIN RESISTANCE OF ANODIC COATINGS ON ALUMINUM | |
| STANDARD TEST METHOD FOR MERCUROUS NITRATE TEST FOR COPPER ALLOYS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Mercurous Nitrate Test for Copper Alloys | |
| Steel Butt- Welding End Valves | |
| STEEL BUTT-WELDING FITTINGS | |
| Steel Line Blanks | |
| STEEL ORIFICE FLANGES CLASS 300, 600, 900, 1500 AND 2500 | |
| Steel Pipe Flanges and Flanged Fittings | |
| STUB ACME SCREW THREADS; ERRATA - JUNE 1978, ERRATA - JULY 1980, ERRATA SHEET | |
| Supplement No. 1 to CAN/CSA-B149.5-05, Installation code for propane fuel systems and tanks on highway vehicles | |
| Supplement to B16.34-2009 Valves\x97Flanged, Threaded, and Welding End | |
| Tentative Method for Mercurous Nitrate Test for Copper and Copper Alloys | |
| Tentative Methods of Testing Sleeves and Tubing for Radio Tube Cathodes | |
| Tentative Methods of Testing Wire for Supports Used in Electronic Devices and Lamps | |
| Tentative Specifications for PHOSPHOR BRONZE RODS, BARS, AND SHAPES | |
| TERMS AND ABBREVIATIONS FOR INFORMATION QUANTITIES IN TELECOMMUNICATIONS | |
| TERMS AND DEFINITIONS | |
| THE AUTHORITY OF AGREEMENT A History of RTCA | |
| Thermoplastic non-pressure piping compendium | |
| Thermoplastic nonpressure piping compendium | |
| Thermoplastic Pressure Piping Standards Package - Consists of all the CSA B137:20 standards | |
| Thermoplastic Pressure Piping Standards Package - Consists of all the CSA B137:23 standards | |
| Track Bolts and Nuts | |
| Traffic Intensity Unit | |
| USE OF CERTAIN TERMS LINKED WITH PHYSICAL QUANTITIES | |
| USE OF THE DECIBEL AND THE NEPER IN TELECOMMUNICATIONS | |
| Vapourizing-Type Oil Burners | |
| Variable Frequency Drives for the Pump Industry Application, Installation, Maintenance, and Troubleshooting | |
| Water cisterns | |
| What's New in the 1995 Codes | |
| Woodruff Keys and Keyseats | |
| Wrought Copper and Bronze Solder-Joint Pressure Fittings | |
| Wrought Copper and Copper Alloy Braze-Joint Pressure Fittings | |
| Wrought Copper and Copper Alloy Solder Joint Fittings for Sovent Drainage Systems | |
| WROUGHT COPPER AND WROUGHT COPPER ALLOY SOLDER JOINT DRAINAGE FITTINGS-DWV | |
| WROUGHT STEEL BUTTWELDING SHORT RADIUS ELBOWS AND RETURNS |
| << Prev | Next >> |