THK America, Inc. Datasheets for Guide Bushings and Drill Bushings
Drill bushings are used to guide drills and other tools.
Guide Bushings and Drill Bushings: Learn more
| Product Name | Notes |
|---|---|
| A compact, highly rigid LM system whose roller cage holding precision rollers orthogonally aligned one after another travels by half the stroke on a V-shaped groove formed on a rail. | |
| A space-saving type whose LM block has the same cross-sectional shape as model SR-TB, but has a smaller overall LM block length (L). Carbon Steel version is also available. More... | |
| A space-saving type whose LM block has the same cross-sectional shape as model SR-TB, but has a smaller overall LM block length (L). Stainless Steel version is also available. More... | |
| A space-saving type whose LM block has the same cross-sectional shape as model SR-W, but has a smaller overall LM block length (L). Carbon Steel version is also available. More... | |
| A space-saving type whose LM block has the same cross-sectional shape as model SR-W, but has a smaller overall LM block length (L). Stainless Steel version is also available. More... | |
| A standard type of Full Ball Type Miniature LM Guide SRS-GM Block is interchangeable with the SRS-G Rail and Not for use with the SRS-GM Set SRS-GM Block insertion jig... | |
| A standard type of Full Ball Type Miniature LM Guide. More detailed specifications are available in our digital catalog. | |
| A standard type of Miniature Caged Ball LM Guide. More detailed specifications are available in our digital catalog. | |
| A standard type of Miniature Caged Ball LM Guide. SRS-M Block is interchangeable with the SRS-M Rail and Not for use with the SRS-M Set. More detailed specifications are available... | |
| Has a longer overall LM block length (L), a greater width and a larger rated load and permissible moment than SRS-GM which is a Full Ball type standard Miniature LM... | |
| Has a longer overall LM block length (L), a greater width and a larger rated load and permissible moment than SRS-M. More detailed specifications are available in our digital catalog. | |
| Has a longer overall LM block length (L), a greater width and a larger rated load and permissible moment than SRS-M. SRS-WM Block is interchangeable with the SRS-W Rail and... | |
| Rail for SRS-M/N Blocks SRS-M Rail is for SRS-M/N Block. *Not for block of SRS-M Set. More detailed specifications are available in our digital catalog. | |
| Rail for SRS-WM/WN Blocks SRS-W Rail is for SRS-WM/WN Block. *Not for block of SRS-WM Set. More detailed specifications are available in our digital catalog. | |
| Rails for SR Blocks Stainless Steel version is also available. More detailed specifications are available in our digital catalog. | |
| Since the LM block can be mounted from the bottom, this type is optimal for applications where through holes for mounting bolts cannot be drilled on the table. More detailed... | |
| Stainless Steel Rails for SR Blocks Carbon Steel version is also available. More detailed specifications are available in our digital catalog. | |
| The LM block has the same cross-sectional shape as model SRS-M, but has a longer overall LM block length and a greater rated load and permissible moment. SRS-N Block is... | |
| The LM block has the same cross-sectional shape as model SRS-WM, but has a longer overall LM block length and a greater rated load and permissible moment. SRS-WN Block is... | |
| The LM block has the same height as model SR-W and can be mounted from the bottom. Carbon Steel version is also available. More detailed specifications are available in our... | |
| The LM block has the same height as model SR-W and can be mounted from the bottom. Stainless Steel version is also available. More detailed specifications are available in our... | |
| This type has the same cross-sectional shape as SSR-XW but has a shorter overall LM block length (L). Carbon Steel version is also available. More detailed specifications are available in... | |
| This type has the same cross-sectional shape as SSR-XW but has a shorter overall LM block length (L). Stainless Steel version is also available. More detailed specifications are available in... | |
| VRG is a finite stroke linear motion guide with rack and pinion mechanism. It provides smooth and highly accurate linear motion without cage-creep. More detailed specifications are available in our... | |
| With this type the LM block has a smaller width (W) and tapped holes. Carbon Steel version is also available. More detailed specifications are available in our digital catalog. | |
| With this type, the LM block has a smaller width (W) and tapped holes. Carbon Steel version is also available. More detailed specifications are available in our digital catalog. | |
| With this type, the LM block has a smaller width (W) and tapped holes. Stainless Steel version is also available. More detailed specifications are available in our digital catalog. |
| << Prev |