THK America, Inc. Datasheets for Cam Followers
Cam followers or track rollers are rolling element bearings with either an integral stud or an inseparable inner ring for yoke mounting on a pin or shaft.
Cam Followers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More... | |
| A separable type of bearing that combines a thick-wall outer ring, an inner ring and needle rollers equipped with a precision cage. More detailed specifications are available in our digital... | |
| Based on model NART-R, this model is a full-roller bearing suitable for locations where a heavy load is applied in low speed operation. Since the circumference of the outer ring... | |
| For easy mounting, the stud is equipped with a slot enabling it to be secured with a screw. This greatly reduces the time and labor required for installation and is... | |
| Full Roller Type of CFS-A. This Cam Follower contains extremely fine needle rollers. The outer ring external diameter is extremely small relative to the stud diameter, allowing a compact design. | |
| On the inside, this Cam Follower model is equipped with thrust-load ball bearings.This effectively prevents friction and wear on the slip surface when a thrust load occurs due to faulty... | |
| Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by... | |
| Since the mounting shaft of the stud and the stud head have the eccentricity of between 0.4 mm to 1.0 mm, the position of this Eccentric Cam Follower can easily... | |
| Stainless Steel Type of CFS-A. This Cam Follower contains extremely fine needle rollers. The outer ring external diameter is extremely small relative to the stud diameter, allowing a compact design. | |
| The stud head has a driver groove. More detailed specifications are available in our digital catalog. | |
| The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog. | |
| This Cam Follower contains extremely fine needle rollers. The outer ring external diameter is extremely small relative to the stud diameter, allowing a compact design. More detailed specifications are available... | |
| This model is a non-separable type of bearing system whose inner ring is fixed to the side plates. Since the circumference of the outer ring is spherically ground, it helps... | |
| This model is provided with tapped holes for piping on the stud head and the thread. It is optimal for locations where an integrated piping system for greasing is required. | |
| This separable type of bearing system has a labyrinth seal consisting of a pair of side plates formed on both sides of the inner ring of model NAST. More detailed... |
| Next >> |