THK America, Inc. Datasheets for Guide Bushings and Drill Bushings
Drill bushings are used to guide drills and other tools.
Guide Bushings and Drill Bushings: Learn more
| Product Name | Notes |
|---|---|
| A space-saving type that has the same cross-sectional shape as GSR-T, but has a shorter overall LM block length (L). More detailed specifications are available in our digital catalog. | |
| A standard type of Full Ball Type Miniature LM Guide. More detailed specifications are available in our digital catalog. | |
| A standard type of Miniature Caged Ball LM Guide. More detailed specifications are available in our digital catalog. | |
| An LM Guide that is capable of receiving the identical load in the 4 directions with parallel installation of 2 rails, has a low sectional height and allows the clearance... | |
| Bottom tapped rails are useful for mounting from bottom of base and for contamination protection. Standard Rail version is also available. More detailed specifications are available in our digital catalog. | |
| Caps prevent foreign material from entering the mounting holes on the rail. This keeps the rails and the blocks free from contamination. For packages of 100 see RAIL CAPS (100... | |
| Caps prevent foreign material from entering the mounting holes on the rail. This keeps the rails and the blocks free from contamination. Order quanty 1 = 100 caps. Please see... | |
| Has a longer overall LM block length (L), a greater width and a larger rated load and permissible moment than SRS-GM which is a Full Ball type standard Miniature LM... | |
| Has a longer overall LM block length (L), a greater width and a larger rated load and permissible moment than SRS-M. More detailed specifications are available in our digital catalog. | |
| Linear Bushing model LM series include types equipped with a special synthetic rubber seal (LM… UU). If desiring to have an additional contamination protection measure, or desiring to lower the... | |
| Miniature Stainless Steel Rail for HSR-X Blocks. More detailed specifications are available in our digital catalog. | |
| Miniature Type of Global Standard LM Guide HSR, made as an assembly. More detailed specifications are available in our digital catalog. *Direct replacement for HSR-RM Set sizes 8-12 | |
| Rail for HRX Blocks. More detailed specifications are available in our digital catalog. | |
| Rail for HSR Blocks Stainless Steel version is also available. More detailed specifications are available in our digital catalog. | |
| Rails for GSR Blocks. More detailed specifications are available in our digital catalog. | |
| Rails for HRW Blocks. More detailed specifications are available in our digital catalog. | |
| Stainless Steel Rails for HSR Blocks Carbon Steel version is also available. More detailed specifications are available in our digital catalog. | |
| The flange of its LM block has tapped holes. Can be mounted from the top or the bottom. More detailed specifications are available in our digital catalog. | |
| The flange of this LM block has tapped holes. This type can be mounted from the top or the bottom. More detailed specifications are available in our digital catalog. | |
| The LM block has a smaller width and tapped holes, suitable for compact designs. More detailed specifications are available in our digital catalog. | |
| The LM block has tapped holes. More detailed specifications are available in our digital catalog. | |
| The LM block has the same cross-sectional shape as model HRX-C, but has a longer overall LM block length (L) and a greater rated load. More detailed specifications are available... | |
| The LM block has the same cross-sectional shape as model HRX-R, but has a longer overall LM block length (L) and a greater rated load. More detailed specifications are available... | |
| The LM block has the same cross-sectional shape as model HSR-XC, but has a longer overall LM block length and a greater rated load. More detailed specifications are available in... | |
| The LM block has the same cross-sectional shape as model HSR-XC, but has a shorter overall LM block length. More detailed specifications are available in our digital catalog. | |
| The LM block has the same cross-sectional shape as model HSR-XR but has a longer overall LM block length and a greater rated load. More detailed specifications are available in... | |
| The LM block has the same cross-sectional shape as model HSR-XR but has a shorter overall LM block length. More detailed specifications are available in our digital catalog. | |
| The LM block it is flanged with tapped holes and can be mounted from the top or the bottom. More detailed specifications are available in our digital catalog. | |
| This model is a standard type. More detailed specifications are available in our digital catalog. | |
| With this type, the LM block has a smaller width (W) and tapped holes. It is ideal for compact designs. More detailed specifications are available in our digital catalog. |
| Next >> |