THK America, Inc. Datasheets for Ball Splines
Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety of applications.
Ball Splines: Learn more
| Product Name | Notes |
|---|---|
| A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog. | |
| Interchangeable cylindrial ball spline nut. LT-X nut is more compact than the conventional ball spline nut, Model LT. Outer diameter is up to 10% smaller. This product is compatible with... | |
| Interchangeable flanged ball spline nut. LF-X nut is more compact than the conventional ball spline nut, Model LF. Outer diameter is up to 10% smaller. This product is compatible with... | |
| Interchangeable spline shaft for LT-X/LF-X. More detailed specifications are available in our digital catalog. | |
| Miniature series of LT-X ball spline. LF-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications... | |
| Miniature series of LT-X ball spline. LT-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications... | |
| The most compact type with a straight cylindrical spline nut. When transmitting a torque, a key is driven into the body. More detailed specifications are available in our digital catalog. | |
| The spline nut can be attached to the housing via the flange, making assembly simple. It is optimal for locations where the housing may be deformed if a keyway is... |