THK America, Inc. Datasheets for Bearing Rollers
Bearing rollers are the functional components of friction-reducing roller bearings. Common types of bearing rollers are tapered rollers, cylindrical rollers, spherical rollers, needle rollers, cam follower rollers, and rollers for crossed roller bearings.
Bearing Rollers: Learn more
| Product Name | Notes |
|---|---|
| For Model LRA/LRA-Z. More detailed specifications are available in our digital catalog. | |
| For Model LRB/LRB-Z. More detailed specifications are available in our digital catalog. | |
| LR: This model is designed to be fit into a groove machined on the mounting surface. By screwing bolts into four holes on the raceway base, it is secured on... | |
| LRA:Just like model LR, this model is also designed to be fit into a groove. It is a compact type that can be mounted using fixture model SM or SE... | |
| LRB: Since this model does not require a groove on the mounting surface, man-hours for machining can be reduced. It can be mounted using fixture model SMB or SEB and... | |
| Multiple rows of rollers are arranged at 90 degree. More detailed specifications are available in our digital catalog. | |
| Spring pad model PA is a low price item that enables easy adjustment and achieves self-aligning. A preload can easily be adjusted by installing the spring pad to the machine... | |
| This model has a single row of rollers and are mainly used on the flat surface. More detailed specifications are available in our digital catalog. |