THK America, Inc. Datasheets for Guide Bushings and Drill Bushings

Drill bushings are used to guide drills and other tools.
Guide Bushings and Drill Bushings: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
A long version of model SH, this model is a case unit that contains two units of the standard type Linear Bushing in an aluminum casing. More detailed specifications are...
Bottom tapped rails are useful for mounting from bottom of base and for contamination protection. More detailed specifications are available in our digital catalog.
It is a case unit where the standard type of Linear Bushing is incorporated into a smaller and lighter aluminum casing than model SC. More detailed specifications are available in...
Rail for SHS Blocks Carbon Steel version is also available. More detailed specifications are available in our digital catalog.
Rail for SHS Blocks. More detailed specifications are available in our digital catalog.
The flange of the LM block has tapped holes. It can be mounted from the top or the bottom. It can be used in places where the table cannot have...
The LM block has a smaller width (W) and the mounting holes are tapped. It succeeds the height dimension of full-ball type LM Guide HSR-R. Carbon Steel version is also...
The LM block has a smaller width (W) and the mounting holes are tapped. It succeeds the height dimension of full-ball type LM Guide HSR-R. More detailed specifications are available...
The LM block has the same cross-sectional shape as model SHS-C, but has a longer overall LM block length (L) and a greater rated load. Carbon Steel version is also...
The LM block has the same cross-sectional shape as model SHS-C, but has a longer overall LM block length (L) and a greater rated load. More detailed specifications are available...
The LM block has the same cross-sectional shape as model SHS-R, but has a longer overall LM block length (L) and a greater rated load. Carbon Steel version is also...
The LM block has the same cross-sectional shape as model SHS-R, but has a longer overall LM block length (L) and a greater rated load. Stainless Steel version is also...
The LM block has the same cross-sectional shape as model SHS-V, but has a longer overall LM block length (L) and a greater rated load. Carbon Steel version is also...
The LM block has the same cross-sectional shape as model SHS-V, but has a longer overall LM block length (L) and a greater rated load. More detailed specifications are available...
With this type, the LM block has a smaller width (W) and tapped holes. Used in places where the space for table width is limited. Carbon Steel version is also...
With this type, the LM block has a smaller width (W) and tapped holes. Used in places where the space for table width is limited. More detailed specifications are available...

<< Prev Next >>