THK America, Inc. Datasheets for Guide Bushings and Drill Bushings

Drill bushings are used to guide drills and other tools.
Guide Bushings and Drill Bushings: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
A long version of model SC, this model contains two units of the standard type Linear Bushing in an aluminum casing. More detailed specifications are available in our digital catalog.
A space-saving type whose LM block has the same cross-sectional shape as model SR-TB, but has a smaller overall LM block length (L). Carbon Steel version is also available. More...
A space-saving type whose LM block has the same cross-sectional shape as model SR-TB, but has a smaller overall LM block length (L). Stainless Steel version is also available. More...
A space-saving type whose LM block has the same cross-sectional shape as model SR-W, but has a smaller overall LM block length (L). Carbon Steel version is also available. More...
A space-saving type whose LM block has the same cross-sectional shape as model SR-W, but has a smaller overall LM block length (L). Stainless Steel version is also available. More...
An aluminum-made light fulcrum for securing an LM shaft. The LM shaft mounting section has a slit, enabling the linear bushing to firmly secure an LM shaft using bolts. More...
Bottom tapped rails are useful for mounting from bottom of base and for contamination protection. Standard Rail version is also available. More detailed specifications are available in our digital catalog.
Long Type of Pillow Block/Case Unit. More detailed specifications are available in our digital catalog.
Open-Long Type of Pillow Block/Case Unit. More detailed specifications are available in our digital catalog.
Rail for SHS Blocks. More detailed specifications are available in our digital catalog.
Rails for SHW Blocks. More detailed specifications are available in our digital catalog.
Rails for SR Blocks Stainless Steel version is also available. More detailed specifications are available in our digital catalog.
Stainless Steel Rails for SR Blocks Carbon Steel version is also available. More detailed specifications are available in our digital catalog.
The flange of its LM block has tapped holes. Can be mounted from the top or the bottom. More detailed specifications are available in our digital catalog.
The flange of the LM block has tapped holes. It can be mounted from the top or the bottom. It can be used in places where the table cannot have...
The LM block has a smaller width (W) and the mounting holes are tapped. It succeeds the height dimension of full-ball type LM Guide HSR-R. More detailed specifications are available...
The LM block has tapped holes. More detailed specifications are available in our digital catalog.
The LM block has the same cross-sectional shape as model SHS-C, but has a longer overall LM block length (L) and a greater rated load. More detailed specifications are available...
The LM block has the same cross-sectional shape as model SHS-R, but has a longer overall LM block length (L) and a greater rated load. Stainless Steel version is also...
The LM block has the same cross-sectional shape as model SHS-V, but has a longer overall LM block length (L) and a greater rated load. More detailed specifications are available...
The LM block has the same height as model SR-W and can be mounted from the bottom. Carbon Steel version is also available. More detailed specifications are available in our...
The LM block has the same height as model SR-W and can be mounted from the bottom. Stainless Steel version is also available. More detailed specifications are available in our...
With this type, the LM block has a smaller width (W) and tapped holes. Carbon Steel version is also available. More detailed specifications are available in our digital catalog.
With this type, the LM block has a smaller width (W) and tapped holes. Stainless Steel version is also available. More detailed specifications are available in our digital catalog.
With this type, the LM block has a smaller width (W) and tapped holes. Used in places where the space for table width is limited. More detailed specifications are available...

<< Prev Next >>