THK America, Inc. Datasheets for Roller Bearings

Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more

Product Name Notes
A compact type similar to model RB with the thinner inner and outer rings. Optimal for locations requiring a light-weight and compact design. More detailed specifications are available in our...
Cross-Roller Ring basic type, with a separable outer ring, and an inner ring integrated with the main body. It is used in locations where the rotational accuracy of the inner...
Model RAU is more compact and lighter weight. Because of the integrated structure, the RAU can be used for either inner ring or outer ring rotation. More detailed specifications are...
The integrated design of the unit's inner and outer rings, with mounting holes on both rings, eliminates the need for a special flange or housing and enables easy installation. Mounting...
The integrated design of the units inner and outer rings eliminates the need for a special flange or housing and enables easy installation. The dimensions are interchangeable with the existing...
The main dimensions are the same as that of model RA. Owing to its Single-split Outer Ring structure with a highly rigid outer ring, this model can be used for...