THK America, Inc. Datasheets for Linear Slides and Linear Stages

Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more

Product Name Notes
A double-slide heavy load type. More detailed specifications are available in our digital catalog.
A double-slide type that combines two units of model FBL 27S back-to-back. More detailed specifications are available in our digital catalog.
A double-slide type that combines two units of model FBL 35S back-to-back. It is extensively used regardless of the industry. More detailed specifications are available in our digital catalog.
A double-slide type that combines two units of model FBL 35S front-to-front. Releasing the automatic free disconnection spring attached on the inner rail allows the inner rail to be pulled...
A three-rail, double-slide type that allows a long stroke. With the smallest thickness, this model can be used in a space-saving location even under a large load. More detailed specifications...
Basic type of single slide. More detailed specifications are available in our digital catalog.
Rails for FBW2560XR Sliders. More detailed specifications are available in our digital catalog.
Rails for FBW3590XR Sliders. More detailed specifications are available in our digital catalog.
Rails for FBW50110XR Sliders. More detailed specifications are available in our digital catalog.
The most compact slide rail. More detailed specifications are available in our digital catalog.
This model is a compact type. More detailed specifications are available in our digital catalog.
This model is a heavy load type. More detailed specifications are available in our digital catalog.
This model is a standard type. More detailed specifications are available in our digital catalog.
Utility Slide ATG combines the benefits of conventional slide rails with the technology THK cultivated with the LM Guide in order to improve the permissible load and extend the service...