THK America, Inc. Datasheets for Guide Bushings and Drill Bushings
Drill bushings are used to guide drills and other tools.
Guide Bushings and Drill Bushings: Learn more
| Product Name | Notes |
|---|---|
| Bottom tapped rails are useful for mounting from bottom of base and for contamination protection. Standard Rail version is also available. More detailed specifications are available in our digital catalog. | |
| Has six tapped holes on the LM block. Light Preload (C1) is no longer a stocked product and are made to order in Japan. Please contact us for a quote... | |
| Having a smaller LM block width (W) and tapped holes, this model is optimal for compact design. Stainless Steel version is also available. More detailed specifications are available in our... | |
| Rail for HSR Blocks Stainless Steel version is also available. More detailed specifications are available in our digital catalog. | |
| Stainless Steel Rails for HSR Blocks Carbon Steel version is also available. More detailed specifications are available in our digital catalog. | |
| The flange of the LM block has tapped holes. Can be mounted from the top or bottom. Used in places where the table cannot have through holes for mounting bolts. | |
| The flange of this LM block has tapped holes. Can be mounted from the top or the bottom and used in places where the table cannot have through holes for... | |
| The LM block has six through holes. Used in places where the table cannot have through holes for mounting bolts. Light Preload (C1) is no longer a stocked product and... | |
| The LM Block has the same cross-sectional shape as model HSR-C, but has a longer overall LM block length (L) and a greater rated load. Carbon steel version is also... | |
| The LM block has the same cross-sectional shape as model HSR-CA, but has a longer overall LM block length (L) and a greater rated load. These products are no longer... | |
| The LM block has the same cross-sectional shape as model HSR-R, but has a longer overall LM block length (L) and a greater rated load. Carbon Steel version is also... | |
| The LM block has the same cross-sectional shape as model HSR-R, but has a longer overall LM block length (L) and a greater rated load. Stainless Steel version is also... | |
| The LM block has the same sectional shape as model HSR-CB, but has a longer overall LM block length (L) and a greater rated load. These products are no longer... | |
| This LM block has the same cross-sectional shape as model HSR-C but has a longer overall LM block length (L) and a greater rated load. *Direct replacement for LA & | |
| When using two units of LM Guide facing each other, the previous model required much time in machining the table and had difficulty achieving the desired accuracy and adjusting the... | |
| With this type, the LM block has a smaller width (W) and tapped holes. Used in places where the space for table width is limited. Carbon Steel version is also... |
| << Prev | Next >> |