THK America, Inc. Datasheets for Rod End Bearings
Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft.
Rod End Bearings: Learn more
| Product Name | Notes |
|---|---|
| *THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed specifications are available in our digital catalog. | |
| A no lubrication type that uses self-lubricating synthetic resin formed between the steel holder and the spherical inner ring. Since the clearance on the sliding surface is minimized, accurate link... | |
| This model is a highly rigid rod end that is basically the same as the female threading type model PHS, but has a male thread on the holder end.*THK standard... | |
| This model is a no-lubrication rod end that is basically the same as the female threading type model NHS, but has a male thread on the holder end.*THK standard Rod... | |
| With this model, a special copper alloy with high conformability is inserted between the color chromate treated steel holder and the spherical inner ring of which only the spherical area... |