THK America, Inc. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| Ball Screw Slider Type Actuator with Closed Loop Stepper Motor KIT. KIT includes actuator with stepper motor with integrated encoder, controller, I/O cable (3 meter), and PC communication cable (3... | |
| Ball Screw Slider Type of Stepper Motor Actuator. More detailed specifications are available in our digital catalog. | |
| Ball Screw Slider with high rigid and highly accurate in a minimal space. More detailed specifications are available in our digital catalog. | |
| Cylinder Type Actuator with Closed Loop Stepper Motor KIT. Kit includes actuator with stepper motor with integrated encoder, controller, I/O cable (3 meter), and PC communication cable (3 meter). More... | |
| Cylinder Type of Stepper Motor Actuator. More detailed specifications are available in our digital catalog. | |
| I/O Cable. 3m, 5m, and 10 m are available. More detailed specifications are available in our digital catalog. | |
| Lightweight, high rigidity aluminum base with Caged Ball LM Guides has been utilized for the guide portion. In addition, QZ Lubricator for the Ball Screw has been utilized to provide... | |
| Lightweight, high rigidity aluminum base with Caged Ball LM Guides has been utilized for the guide portion. More detailed specifications are available in our digital catalog. | |
| mini-DIN to USB PC Communication Cable. More detailed specifications are available in our digital catalog. | |
| More Configurations Available Please contact tossales@thk.com for positioning pin holes, metal stoppers, side grease nipples, surface coating & clean room grease. |
| Next >> |