THK America, Inc. Datasheets for Guide Bushings and Drill Bushings
Drill bushings are used to guide drills and other tools.
Guide Bushings and Drill Bushings: Learn more
| Product Name | Notes |
|---|---|
| Containing two units of the standard retainer plate, this type is optimal for locations where a moment load is present. More detailed specifications are available in our digital catalog. | |
| Has six tapped holes on the LM block. Light Preload (C1) is no longer a stocked product and are made to order in Japan. Please contact us for a quote... | |
| Having a smaller LM block width (W) and tapped holes, this model is optimal for compact design. Stainless Steel version is also available. More detailed specifications are available in our... | |
| Metric units series commonly used in Europe. More detailed specifications are available in our digital catalog. | |
| Miniature Stainless Steel Rail for HSR-X Blocks. More detailed specifications are available in our digital catalog. | |
| Miniature Type of Global Standard LM Guide HSR, made as an assembly. More detailed specifications are available in our digital catalog. *Direct replacement for HSR-RM Set sizes 8-12 | |
| More detailed specifications are available in our digital catalog. | |
| One ball circuit is removed from outer sleeve to be used with bottom supported shaft for deflection free movement. This open type also has self alignment and clearance adjustment. More... | |
| Rail for HSR Blocks Stainless Steel version is also available. More detailed specifications are available in our digital catalog. | |
| Since a flange is installed in the center for this type and work can be attached close to the center of the linear bushing unit, both load and space are... | |
| Since model LG has 4 rows of circular arc grooves (raceways), it achieves a load rating more than twice that of point-contact Linear Bushing model LM with the same size. | |
| Standard type Floating ball plate features offer self alignment and clearance adjustment, and light weight retainer and outer sleeve offer silent operation. More detailed specifications are available in our digital... | |
| The flange of this LM block has tapped holes. Can be mounted from the top or the bottom and used in places where the table cannot have through holes for... | |
| The LM block has a smaller width and tapped holes, suitable for compact designs. More detailed specifications are available in our digital catalog. | |
| The LM block has six through holes. Used in places where the table cannot have through holes for mounting bolts. Light Preload (C1) is no longer a stocked product and... | |
| The LM block has the same cross-sectional shape as model HSR-CA, but has a longer overall LM block length (L) and a greater rated load. These products are no longer... | |
| The LM block has the same cross-sectional shape as model HSR-R, but has a longer overall LM block length (L) and a greater rated load. Stainless Steel version is also... | |
| The LM block has the same cross-sectional shape as model HSR-XC, but has a longer overall LM block length and a greater rated load. More detailed specifications are available in... | |
| The LM block has the same cross-sectional shape as model HSR-XC, but has a shorter overall LM block length. More detailed specifications are available in our digital catalog. | |
| The LM block has the same cross-sectional shape as model HSR-XR but has a longer overall LM block length and a greater rated load. More detailed specifications are available in... | |
| The LM block has the same cross-sectional shape as model HSR-XR but has a shorter overall LM block length. More detailed specifications are available in our digital catalog. | |
| The LM block has the same sectional shape as model HSR-CB, but has a longer overall LM block length (L) and a greater rated load. These products are no longer... | |
| The LM block it is flanged with tapped holes and can be mounted from the top or the bottom. More detailed specifications are available in our digital catalog. | |
| The nut is partially cut open by one row of balls (50° to 80°). This enables the Linear Bushing to be used even in locations where the LM shaft is... | |
| The nut of the standard type Linear Bushing is integrated with a flange. This enables the Linear Bushing to be directly mounted onto the housing with bolts, thus achieving easy... | |
| This LM block has the same cross-sectional shape as model HSR-C but has a longer overall LM block length (L) and a greater rated load. *Direct replacement for LA & | |
| This type has the same dimensions as the standard type, but the nut has a slit in the direction of the LM shaft. This allows the linear bushing to be... | |
| With the Linear Bushing nut having the most accurate cylindrical shape, this type is widely used. More detailed specifications are available in our digital catalog. |
| << Prev | Next >> |