THK America, Inc. Datasheets for Lead Screws and ACME Screws
Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured in zero-backlash arrangements.
Lead Screws and ACME Screws: Learn more
| Product Name | Notes |
|---|---|
| Flanged Type of Model DC. Manufactured to meet the standards for the 30 degree trapezoidal threads. More detailed specifications are available in our digital catalog. | |
| Manufactured to meet the standards for the 30 degree trapezoidal threads. More detailed specifications are available in our digital catalog. | |
| Shaft for DC/DCM Nut. More detailed specifications are available in our digital catalog. | |
| Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog. | |
| This model is capable of easily converting linear motion to rotary motion and vise versa with 70% efficiency. Since the lead is large, it is optimal for building a fast... |