THK America, Inc. Datasheets for Crossed Roller Slides

Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers.
Crossed Roller Slides: Learn more

Product Name Notes
Miniature type whose base has mounting holes. More detailed specifications are available in our digital catalog.
Miniature type whose base has tapped holes. More detailed specifications are available in our digital catalog.
With this type, a Cross Roller Guide is incorporated between the table and the base, both of which are machined to high accuracy. More detailed specifications are available in our...