THK America, Inc. Datasheets for Guide Bushings and Drill Bushings
Drill bushings are used to guide drills and other tools.
Guide Bushings and Drill Bushings: Learn more
| Product Name | Notes |
|---|---|
| A long version of model SH, this model is a case unit that contains two units of the standard type Linear Bushing in an aluminum casing. More detailed specifications are... | |
| Containing two units of the standard retainer plate, this type is optimal for locations where a moment load is present. More detailed specifications are available in our digital catalog. | |
| It is a case unit where the standard type of Linear Bushing is incorporated into a small, lightweight aluminum casing. This model can easily be mounted simply by securing it... | |
| It is a case unit where the standard type of Linear Bushing is incorporated into a smaller and lighter aluminum casing than model SC. More detailed specifications are available in... | |
| Like model LMF, this type also has a flange, but the flange is cut to a square shape. Since the height is lower than the circular flange type, compact design... | |
| Miniature Stainless Steel Rail for RSX Block. More detailed specifications are available in our digital catalog. | |
| Miniature Stainless Steel Rail for RSX-W Block. More detailed specifications are available in our digital catalog. | |
| More detailed specifications are available in our digital catalog. | |
| Open Type of Pillow Block/Case Unit. More detailed specifications are available in our digital catalog. | |
| Since the fitted part is short, the linear bushing tends not to protrude into the other side, so space is saved on the side opposite the mounting. Containing two units... | |
| Since the fitted part is short, the linear bushing tends not to protrude into the other side, so space is saved on the side opposite the mounting. More detailed specifications... | |
| Skip to the beginning of the images gallery Containing two units of the standard retainer plate, this type is optimal for locations where a moment load is present. More detailed... | |
| Skip to the beginning of the images gallery Since the fitted part is short, the linear bushing tends not to protrude into the other side, so space is saved on... | |
| Standard Type of Pillow Block/Case Unit. More detailed specifications are available in our digital catalog. | |
| The LM block has a longer overall length, a greater width, larger rated load and permissible moment than RSX-M. More detailed specifications are available in our digital catalog. | |
| The LM block has a smaller width and tapped holes, suitable for compact designs. More detailed specifications are available in our digital catalog. | |
| The LM block has the same cross-sectional shape as model RSX-M, but has a longer overall LM block length, greater rated load and permissible moment. More detailed specifications are available... | |
| The LM block has the same cross-sectional shape as model RSX-WM, but has a longer overall LM block length, greater rated load and permissible moment. More detailed specifications are available... | |
| The nut is integrated with a cut flange. Since the height is lower than square flange type, compact design is allowed. More detailed specifications are available in our digital catalog. | |
| The nut of the standard type Linear Bushing is integrated with a flange. This enables the Linear Bushing to be directly mounted onto the housing with bolts, thus achieving easy... |
| << Prev | Next >> |