THK America, Inc. Datasheets for Insert Bearings
Insert bearings and wide inner ring bearings mount to shafts via setscrews or locking collars.
Insert Bearings: Learn more
| Product Name | Notes |
|---|---|
| A compact type similar to model RB with the thinner inner and outer rings. Optimal for locations requiring a light-weight and compact design. More detailed specifications are available in our... | |
| Cross-Roller Ring basic type, with a separable outer ring, and an inner ring integrated with the main body. It is used in locations where the rotational accuracy of the inner... | |
| Model RAU is more compact and lighter weight. Because of the integrated structure, the RAU can be used for either inner ring or outer ring rotation. More detailed specifications are... | |
| The integrated design of the unit's inner and outer rings, with mounting holes on both rings, eliminates the need for a special flange or housing and enables easy installation. Mounting... | |
| The integrated design of the units inner and outer rings eliminates the need for a special flange or housing and enables easy installation. The dimensions are interchangeable with the existing... | |
| The main dimensions are the same as that of model RA. Owing to its Single-split Outer Ring structure with a highly rigid outer ring, this model can be used for... |