WAGO Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 10-pole; for individual solder pins; for KNX; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 10-pole; for solder pin strip; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 2-pole; for individual solder pins; for KNX; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 2-pole; for solder pin strip; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 3-pole; for individual solder pins; for KNX; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 3-pole; for solder pin strip; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 4-pole; for individual solder pins; for KNX; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 4-pole; for solder pin strip; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 5-pole; for individual solder pins; for KNX; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 5-pole; for solder pin strip; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 6-pole; for individual solder pins; for KNX; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 6-pole; for solder pin strip; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 7-pole; for individual solder pins; for KNX; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 7-pole; for solder pin strip; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 8-pole; for individual solder pins; for KNX; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 8-pole; for solder pin strip; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 9-pole; for individual solder pins; for KNX; 0,50 mm²; gray | |
| 2-conductor female connector; push-button; PUSH WIRE®; 0.8 mm Ø; Pin spacing 3.5 mm; 9-pole; for solder pin strip; 0,50 mm²; gray | |
| 4-conductor female plug; PUSH WIRE®; 0.8 mm Ø; Pin spacing 5.75 mm; 4-pole; for individual solder pins; light green | |
| 4-conductor modular PCB connector; PUSH WIRE®; 0.8 mm Ø; Pin spacing 5.75 mm; 2-pole; for individual solder pins; for KNX; light gray/yellow | |
| Connector ETHERNET; RJ-45; Cat. 6A; angled; Code T568A; AWG 22; Strain relief | |
| Connector ETHERNET; RJ-45; Cat. 6A; angled; Code T568A; AWG 24; Strain relief | |
| Connector ETHERNET; RJ-45; Cat. 6A; angled; Code T568B; AWG 22; Strain relief | |
| Connector ETHERNET; RJ-45; Cat. 6A; angled; Code T568B; AWG 24; Strain relief | |
| Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568A; AWG 22; Strain relief | |
| Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568A; AWG 22 | |
| Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568A; AWG 24; Strain relief | |
| Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568A; AWG 24 | |
| Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568B; AWG 22; Strain relief | |
| Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568B; AWG 22 | |
| Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568B; AWG 24; Strain relief | |
| Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568B; AWG 24 | |
| Connector PROFINET; RJ-45; Cat. 6A; angled; AWG 22; Strain relief | |
| Connector PROFINET; RJ-45; Cat. 6A; straight; AWG 22; Strain relief | |
| Connector PROFINET; RJ-45; Cat. 6A; straight; AWG 22 | |
| ETHERNET RJ-45 connector, IP20; ETHERNET 10/100 Mbit/s; for field assembly | |
| PROFINET RJ-45 connector, IP20; ETHERNET 10/100 Mbit/s; for field assembly |