Data Device Corporation (DDC) Datasheets for Computer Based Instruments
Computer-based instruments are part of a computer (a board, for example), or need to be connected to a computer in order to measure and display data.
Computer Based Instruments: Learn more
| Product Name | Notes |
|---|---|
| Description: DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and... | |
| Description: The BU-65568 is a COTS solution for interfacing between an embedded PC104 processor card and a MIL-STD-1553 bus. With one to four channels of DDC's field-proven Enhanced Mini-ACE, the... | |
| Description: The BU-65569iX is a single-channel or multi-channel MIL-STD-1553 PCI card. The BU-65569iX includes one to four dual redundant 1553 channels. The design of the BU-65569iX 1553 PCI card leverages... | |
| Description: The BU-65569T/BX is a single-channel or multi-channel MIL-STD-1553 CompactPCI / PMC card. The BU-65569T/BX includes one to four dual redundant 1553 channels on a convection-cooled card. The BU-65569T/BX is... | |
| Description: The BU-67X10i/T series contains up to eight dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. The PCI and cPCI versions offer front panel I/O... | |
| Description: The SB-36110VX is a 12 channel, 6U, B size, VME synchro card which can be configured for either 3, 6, 9, or 12 channels of fully independent Synchro-to-Digital or... | |
| Description: The SB-3624XIX-3L0 is a PCI card that contains six channels of fully independent Synchro or Resolver-to-digital conversion. For each channel the conversion process is implemented using a DDC RD-19230... | |
| Description: The SB-36410IX card provides a complete PMC solution for resolver/synchro-to- digital conversion. The card utilizes an RD-19230FX monolithic converter, one of DDC's flagship products with a longstanding history of... | |
| Description: The small form factor USB board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide... | |
| Description: The Worldâ s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and... | |
| Compact and reliable, DDC’s PC/104 Reference Sine Oscillator Cards are engineered for rugged environments and can be used in air cooled systems. The high efficiency reference output reduces heat dissipation—making... | |
| Compact and reliable, DDC’s Synchro/Resolver PC/104 cards provide high accuracy and programmable versatility, making them ideal for a wide range of industrial, commercial, and military applications. The SB-36330CX is a... | |
| he SB-36XXXTX-3XX series is a synchro conversion cPCI card that contains 3 channels of fully independent Synchro / Resolver-to-Digital conversion and 6 channels of fully independent Digital-to-Synchro / Resolver conversion... | |
| Reliable and easy-to-use, DDC's USB Multi-I/O Test and Simulation Hardware series provides you with the right solution for interfacing to MIL-STD-1553, ARINC 429, ARINC 717, CANbus, Serial I/O, and/or Discrete... | |
| Rugged and reliable, DDC’s BU-65580M embedded PMC card is engineered for rugged environments and can be used in conduction cooled or air cooled systems. The combination of one dual redundant... | |
| Rugged and reliable, DDC’s PMC family of embedded cards are engineered for rugged environments and can be used in conduction cooled or air cooled systems. The unique I/O mix and... | |
| The ARINC 429 DD-42912M3-300 and DD-42924M3-300 are two versions of a high density, Type II PCMCIA card for interfacing with an ARINC 429 data bus. The DD-42912M3-300 version features one... | |
| The BU-65577/78Cx is a one to four channel MIL-STD-1553 card that provides new levels of performance and flexibility for PC/104-Plus (BU-65578C) or PCI-104 (BU-65577C) systems that interface to a MIL-STD-1553... | |
| The BU-65578F/M is a PMC card that provides up to eight dual-redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. The card also contains up to eight... | |
| The BU-65590A is a multi-protocol AMC card providing new levels of performance and flexibility for systems interfacing to a MIL-STD-1553 and/or ARINC 429 data bus. There are up to four... | |
| The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553... | |
| The BU-65590F/M is a multi-protocol PMC card providing new levels of performance and flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to four... | |
| The BU-65590I is a multi-I/O PCI card providing new levels of performance and flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to four... | |
| The BU-67104/5C series contains up to four dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. Each 1553 channel can emulate a Bus Controller (BC), multiple... | |
| The BU-67107F/M series contains up to 16 Receive and 6 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that... | |
| The BU-67107i/T series contains up to 16 Receive and 4 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that... | |
| The BU-67108/9C series contains up to 16 Receive and 8 Transmit ARINC 429 channels and is optionally available with up to 2 MIL-STD-1553 channels (Multi-IO) for use in systems that... | |
| The BU-67X02U/3U USB device provides a portable off-the-shelf interface to 1 or 2 dual-redundant MIL-STD-1553 channels, 4 ARINC 429 Receive channels, 2 ARINC 429 Transmit channels, 8 user-programmable digital discrete... | |
| The SB-36320 is a versatile PC-104 card, that contains up to 2 channels of digital-to-synchro (D/S) or digital-to-resolver (D/R) converters. For each channel the conversion process is implemented using proven... |