Data Device Corporation (DDC) AceXtreme® MIL-STD-1553 & ARINC 429 PC/104-Plus and PCI-104 Cards (DABD) BU-67108C, BU-67109C

Description
The BU-67108/9C series contains up to 16 Receive and 8 Transmit ARINC 429 channels and is optionally available with up to 2 MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429. Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553 channel. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged Design for Harsh Environments Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Digital Flight Data Recorders Telemetry/Instrument ation Recorders Mission Computers Small Avionics Displays Line Replaceable Units (LRU’s) Radar Systems/Situational Awareness Munitions Ground Vehicles Avionics Labs
Description
The BU-67108/9C series contains up to 16 Receive and 8 Transmit ARINC 429 channels and is optionally available with up to 2 MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429. Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553 channel. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged Design for Harsh Environments Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Digital Flight Data Recorders Telemetry/Instrument ation Recorders Mission Computers Small Avionics Displays Line Replaceable Units (LRU’s) Radar Systems/Situational Awareness Munitions Ground Vehicles Avionics Labs

Suppliers

Company
Product
Description
Supplier Links
AceXtreme® MIL-STD-1553 & ARINC 429 PC/104-Plus and PCI-104 Cards (DABD) - BU-67108C, BU-67109C - Data Device Corporation (DDC)
Bohemia, NY, USA
AceXtreme® MIL-STD-1553 & ARINC 429 PC/104-Plus and PCI-104 Cards (DABD)
BU-67108C, BU-67109C
AceXtreme® MIL-STD-1553 & ARINC 429 PC/104-Plus and PCI-104 Cards (DABD) BU-67108C, BU-67109C
The BU-67108/9C series contains up to 16 Receive and 8 Transmit ARINC 429 channels and is optionally available with up to 2 MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429. Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553 channel. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged Design for Harsh Environments Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Digital Flight Data Recorders Telemetry/Instrument ation Recorders Mission Computers Small Avionics Displays Line Replaceable Units (LRU’s) Radar Systems/Situational Awareness Munitions Ground Vehicles Avionics Labs

The BU-67108/9C series contains up to 16 Receive and 8 Transmit ARINC 429 channels and is optionally available with up to 2 MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429.

Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553 channel.

The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles.

BENEFITS

  • Rugged Design for Harsh Environments
  • Proven & Reliable Technology
  • Unique I/O Mix & High Channel Count Reduces:
    • Space, Power, Weight, Cost
  • C Application Code Generation GUI Shortens Development Cycle and Reduces Risk
  • IRIG-106 Chapter 10 On Board Formatting
  • User Selectable BC Disable/Tx Inhibit per 1553 channel
  • On-Board DMA Engine for Low CPU/PCI Utilization

APPLICATIONS

  • Digital Flight Data Recorders
  • Telemetry/Instrumentation Recorders
  • Mission Computers
  • Small Avionics Displays
  • Line Replaceable Units (LRU’s)
  • Radar Systems/Situational Awareness
  • Munitions
  • Ground Vehicles
  • Avionics Labs
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Computer Based Instruments
Product Number BU-67108C, BU-67109C
Product Name AceXtreme® MIL-STD-1553 & ARINC 429 PC/104-Plus and PCI-104 Cards (DABD)
Unlock Full Specs
to access all available technical data

Similar Products