The SB-36110VX is a 12 channel, 6U, B size, VME synchro card which can be configured for either 3, 6, 9, or 12 channels of fully independent Synchro-to-Digital or Resolver-to-Digital conversion. For each channel, the conversion process is implemented using a DDC RDC-19222S, 16-bit monolithic converter and a thin film resistor network.
Each converter can be configured for a 11.8 V line-to-line Synchro/Resolver, 90 V line-to-line Synchro, or 2 V SIN/COS signal input, with a 10-, 12-, 14-, or 16-bit resolution. The user is provided with two operating frequency ranges. The low bandwidth card option operates from 47 Hz to 5 kHz and is software programmable for bandwidths of 15 Hz or 45 Hz. The high bandwidth card option operates from 360 Hz to 5 kHz and is software programmable for bandwidths of 80 Hz or 300 Hz. The card has a synthesized reference and ±1 minute accuracy.
Separate reference inputs are provided for each group of three converters (four reference groups for the 12 channels). Signal and reference inputs are available through the front panel D connectors or through the P2 VME Connector.
APPLICATIONS
The SB-36110VX is designed for modern, high performance industrial and military control systems.
| Data Device Corporation (DDC) | |
|---|---|
| Product Category | Computer Based Instruments |
| Product Number | SB-36110Vx |
| Product Name | Twelve-Channel VME S/D and R/D Card (MFB) |