Data Device Corporation (DDC) AceXtreme™ MIL-STD-1553 PC/104-Plus and PCI-104 Cards (DABD) BU-67104C, BU-67105C

Description
The BU-67104/5C series contains up to four dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553 channel. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK) and drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged Design for Harsh Environments Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Digital Flight Data Recorders Telemetry/Instrument ation Recorders Mission Computers Small Avionics Displays Line Replaceable Units (LRU’s) Radar Systems/Situational Awareness Munitions Ground Vehicles Avionics Labs
Description
The BU-67104/5C series contains up to four dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553 channel. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK) and drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged Design for Harsh Environments Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Digital Flight Data Recorders Telemetry/Instrument ation Recorders Mission Computers Small Avionics Displays Line Replaceable Units (LRU’s) Radar Systems/Situational Awareness Munitions Ground Vehicles Avionics Labs

Suppliers

Company
Product
Description
Supplier Links
AceXtreme™ MIL-STD-1553 PC/104-Plus and PCI-104 Cards (DABD) - BU-67104C, BU-67105C - Data Device Corporation (DDC)
Bohemia, NY, USA
AceXtreme™ MIL-STD-1553 PC/104-Plus and PCI-104 Cards (DABD)
BU-67104C, BU-67105C
AceXtreme™ MIL-STD-1553 PC/104-Plus and PCI-104 Cards (DABD) BU-67104C, BU-67105C
The BU-67104/5C series contains up to four dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553 channel. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK) and drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged Design for Harsh Environments Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Digital Flight Data Recorders Telemetry/Instrument ation Recorders Mission Computers Small Avionics Displays Line Replaceable Units (LRU’s) Radar Systems/Situational Awareness Munitions Ground Vehicles Avionics Labs

The BU-67104/5C series contains up to four dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications.

Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553 channel.

The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK) and drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles.

BENEFITS

  • Rugged Design for Harsh Environments
  • Proven & Reliable Technology
  • Unique I/O Mix & High Channel Count Reduces:
    • Space, Power, Weight, Cost
  • C Application Code Generation GUI Shortens Development Cycle and Reduces Risk
  • IRIG-106 Chapter 10 On Board Formatting
  • User Selectable BC Disable/Tx Inhibit per 1553 channel
  • On-Board DMA Engine for Low CPU/PCI Utilization

APPLICATIONS

  • Digital Flight Data Recorders
  • Telemetry/Instrumentation Recorders
  • Mission Computers
  • Small Avionics Displays
  • Line Replaceable Units (LRU’s)
  • Radar Systems/Situational Awareness
  • Munitions
  • Ground Vehicles
  • Avionics Labs
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Computer Based Instruments
Product Number BU-67104C, BU-67105C
Product Name AceXtreme™ MIL-STD-1553 PC/104-Plus and PCI-104 Cards (DABD)
Unlock Full Specs
to access all available technical data

Similar Products