TMP Pro Distribution Global 40W Power Amplifier 80325

Description
Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA40G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium speech privacy systems, and any applications where distributed audio is required. It provides 40W into a 70.7V/100V line and has a balanced line level input via phoenix connector and a summing unbalanced RCA input. Output is to 70.7/100V speaker lines via phoenix connector and additional features include status LEDs, Removable Level Controls with set it and forget it security cover, and a global (100VAC-240VAC) power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations. Height: 1.75" (44.45mm) Width: 8.5" (216mm) Depth: 7.81" (198.4mm) Frequency Response: 50Hz - 20kHz Connector Type: Phoenix and RCA Output Power: 40 Watts Net Weight: 2.9 lbs. (1.32kg)
Description
Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA40G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium speech privacy systems, and any applications where distributed audio is required. It provides 40W into a 70.7V/100V line and has a balanced line level input via phoenix connector and a summing unbalanced RCA input. Output is to 70.7/100V speaker lines via phoenix connector and additional features include status LEDs, Removable Level Controls with set it and forget it security cover, and a global (100VAC-240VAC) power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations. Height: 1.75" (44.45mm) Width: 8.5" (216mm) Depth: 7.81" (198.4mm) Frequency Response: 50Hz - 20kHz Connector Type: Phoenix and RCA Output Power: 40 Watts Net Weight: 2.9 lbs. (1.32kg)

Suppliers

Company
Product
Description
Supplier Links
Global 40W Power Amplifier - 80325 - TMP Pro Distribution
Berlin, CT, USA
Global 40W Power Amplifier
80325
Global 40W Power Amplifier 80325
Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA40G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium speech privacy systems, and any applications where distributed audio is required. It provides 40W into a 70.7V/100V line and has a balanced line level input via phoenix connector and a summing unbalanced RCA input. Output is to 70.7/100V speaker lines via phoenix connector and additional features include status LEDs, Removable Level Controls with set it and forget it security cover, and a global (100VAC-240VAC) power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations. Height: 1.75" (44.45mm) Width: 8.5" (216mm) Depth: 7.81" (198.4mm) Frequency Response: 50Hz - 20kHz Connector Type: Phoenix and RCA Output Power: 40 Watts Net Weight: 2.9 lbs. (1.32kg)

Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA40G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium speech privacy systems, and any applications where distributed audio is required. It provides 40W into a 70.7V/100V line and has a balanced line level input via phoenix connector and a summing unbalanced RCA input. Output is to 70.7/100V speaker lines via phoenix connector and additional features include status LEDs, Removable Level Controls with set it and forget it security cover, and a global (100VAC-240VAC) power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations.
Height: 1.75" (44.45mm)
Width: 8.5" (216mm)
Depth: 7.81" (198.4mm)
Frequency Response: 50Hz - 20kHz
Connector Type: Phoenix and RCA
Output Power: 40 Watts
Net Weight: 2.9 lbs. (1.32kg)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Power Amplifiers
Product Number 80325
Product Name Global 40W Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products