Peavey's IPA series industrial power amps meet the needs of any application that requires a flexible single channel power amp. These amps can be rack mounted or free standing. They support low-impedence and 70V. Two ports accept MMA series modules, giving the user a wide choice of input and control options. Other features include SPS™protection circuitry and selectable subsonic filters.
Rated Output Power: 150 W
Frequency response: Power Amp Direct Out: +/-0.5dB, 20Hz-20kHz, Transformer Out: +/- 1.0dB 50Hz-20kHz
Weight: 26.1 lbs (12 kg)
| TMP Pro Distribution | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | 36677 |
| Product Name | 150W Mono Industrial Power Amplifier |