The IPA8200 is an installation dedicated power amplifier using Class D technology. Efficiency of conventional Class AB or Class H amplifiers is in the range of 20% to 30%, meaning that 70% to 80% of electricity drawn is lost as heat. Class D technology greatly improves efficiency to over 60%. Higher efficiency not only means the amplifier will require less power to run, but will dissipate considerably less heat. As a result, the amplifier is much smaller in size, saving precious rack space in an installation. Lower heat dissipation also reduces stress put on each component part in the amplifier and will prolong product life of the amplifier.
Output power; 1kHz
4ohms: 200W x8
8ohms: 100W x8
8ohms Bridge: 400W x4
Output power; 20Hz-20kHz
4ohms: 200W x8
8ohms Bridge 400W x4
Total harmonic distortion: Less than 0.5% (20Hz-20kHz; Halfpower) RL=4ohms
Frequency response: +0dB -1.5dB (RL=8ohms 20Hz - 20kHz)
S/N ratio: 100dB
Crosstalk: Less than -60dB
Voltage gain: 32dB/26dB/ 27.2dB(+4dBu)
Input sensitivity: -0.8dBu (32dB) +5.2dBu (26dB) +4dBu
Maximum input voltage: +24dBu
I/O Connectors: 8x Euroblock
Speaker output ports: 8x Barrier strip
HPF: (20Hz/55Hz/OFF 12dB/Oct)
Load protection: Power switch on/off mute DC-fault (Power supply shutdown) 100wat 8ohms/ 200wat 4ohms
Amplifier protection: Thermal (Mute the output; heatsink temp 95°C) Over current: Amplifier shuts down automatically.
Power supply protection: Thermal (Amplifier shuts down automatically; heatsink temp 85°C)
Amplifier: class Class D
Cooling: 2x Two-speed fan
Power consumption: Music source equivalent 400W
Dimensions
W 480mm; 18-7/8in
H 88mm; 3-7/16in (2U)
D 406.5mm; 16in
Net weight 10.5kg; 23.1lbs
| TMP Pro Distribution | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | 58259 |
| Product Name | 8-Channel 1600W Installation Power Amplifier |