The TSD-PA122G 4 stereo amplifier is perfectly suited for almost any general amplification requirement. Perfect for adding sound reinforcement to small projector systems as it provides ample power to drive up to four 8 loudspeakers in a classroom or boardroom application.
Output is 12W per channel at 4 or 24W bridged mono at 8 . Input is via balanced stereo phoenix style and unbalanced RCA connectors. Front panel gain controls provide adjustment for both left/right or bridged outputs and include removable knobs.
Power Output: 12W @ 4O x 2 CH, 6W @ 8O x 2 CH, 24W @ 8O Bridged
Unbalanced Input Impedance: 10KO
Input Level: 316mV (-10dBV)
Balanced Input Impedance: 10KO Balanced, 5KO Unbalanced
Line Input Level: 500mV (-6dBV) Balanced
Frequency Response: 20Hz - 20kHz (+/-3dB)
THD: 1% & 1kHz
Signal to Noise Ratio: 80dBV
24VDC Power Requirements: 500mA
| TMP Pro Distribution | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | 80334 |
| Product Name | 24W Two Channel Power Amplifier |