The Audica Professional MICROplus is an ultra-compact 4-channel power amplifier with the same size and style of head-unit mounting as the MICROzone pre/amp/controller, which it is designed to partner. It delivers 4 x 80W into 4 Ohm per channel, 2 x 80W into 4 Ohm plus 1 x 160W bridged into 8 Ohm or 2 x 160W into 8 Ohm with twin channels bridged.
Features include 4-channel limiting and protection and individual channel bar indicators showing output level, clip and fault.
The unit has rear-mount level control, phono in/out and screw terminal loudspeaker outputs for each channel.
Being a straight gain amplifier, the MICROplus is designed to be used in conjunction with the MICROzone, which provides pre-amp functions and the equalization for the MICROseries loudspeakers.
Programme power output: 80W into 4 Ohms, 40W into 8 Ohms
Bridge Mode (per pair of channels): 160W into 8 Ohms
Sine wave r.m.s. power output: 55W into 4 Ohms, 28W into 8 Ohms (restricted by limiter operation)
Peak power output: 160W into 4 Ohms, 80W into 8 Ohms
Gain: -infinity to 28.2dB (adjustable on rear panel)
Frequency Response: <10Hz to 35kHz (-3dB), less than 1dB down @ 20kHz
Signal to Noise ratio: 86dB (22Hz to 22kHz), 90dB (A-weighted)
THD: <0.03% (at 1kHz and 25W), <1% (20Hz-20kHz) all output levels
Input level for 55W output (limiter operation begins): 610mV r.m.s. at maximum gain setting
Input impedance: 10k ohms
| TMP Pro Distribution | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | 79822 |
| Product Name | Micro Series 4-Channel Power Amplifier |