The IPS 150 is a tough, reliable 1 space amplifier. Its no-fan design ensures silent operation, making ideal for use in environments where ambient noise is a concern. It features Peavey's patented SPS compression system to help prevent clipping, as well as impedance selection switches, screw terminal inputs and outputs, and thermal protection circuits.
Output Power (Stereo): 85 W RMS/chan [4 ohms], 85 W RMS/chan [8 ohms] (25V), 85 W RMS/chan [16 ohms]
Output Power (Bridge Mono): 170 W RMS [4 ohms], 170 W RMS [8 ohms], 170 W RMS [16 ohms] (70 V)
Rear panel: Barrier strip inputs, Barrier strip outputs, Detented 1dB level controls, Stereo/Bridge mode switch, Impedance selector switch, Ground lift switch
| TMP Pro Distribution | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | 39289 |
| Product Name | 1 RU Industrial Power Amplifier |