ASC Capacitors Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| All of our products are designed, manufactured, and tested using lean manufacturing processes and state-of-the-art automated equipment. Our robust design method produces capacitors that are meant to last—typical designs have... | |
| ASC™ 329/X329 (IGBT Snubber Capacitors) are designed for high demand environments as well as lower current applications. The 329 is a hybrid design combining self healing metallized film and foil... | |
| ASC™ HVSC (High Voltage Snubber Capacitors) are designed with very high surge/peak current capabilities for demanding low-to-medium voltage applications such as traction inverters, industrial inverters, adjustable-speed/var iablefrequency drives and rail... | |
| ASC™ IFP (Inverter Filter Power) capacitors are designed with modular DC link mounting in mind. Their cylindrical shape and terminal spacing originated as a drop-in replacement for electrolytics. Typically, film... | |
| ASC™ TGC (Tangential Case) DC filtering capacitors are packaged in a unique mounting case with mounting tabs rotated away from the terminations. The case is a one piece molded construction... | |
| ASC™ X382 (Three Phase) capacitors are manufactured with very high quality metallized polypropylene film, designed for long life, low dielectric losses, higher RMS current ratings, and low ESR. The capacitors... | |
| HC Capacitors are specifically designed for AC harmonic filtering or Power Factor Correction applications such as input and output filtering in UPS, Motor Drives, LC/LCL Filtering, Wind and Solar Power,... | |
| Motor run capacitors designed around the EIA456 standards and voltages ranging from 240-660Vrms. These capacitors are designed for operational life of 15, 30 or 60,000 hours depending on customer requirements. | |
| Polyester Film Foil and Metallized Polyester was the first film capacitor product lines. With a dielectric constant of over 3, it has volume efficiency superior to polypropylene. With film thicknesses... | |
| Polypropylene Film Foil and Metallized Polypropylene offers the most stable electrical characteristics over temperature and frequency. While polypropylene has not caught up to polyester with respect to dielectric constant, it... | |
| Shizuki™ MAC-UM capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are industry standard spacing. They are available with a single lead or dual... | |
| Shizuki™ MEC-DL capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are conducive for low inductance <10nH <1nH applications. | |
| Shizuki™ MEC-DL HHR capacitors are DC link capacitors with metallized polypropylene film construction. With radial leads and a plastic case, they feature high stability at high temperature and humidity. They... | |
| Shizuki™ MEC-DL Low Profile Capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are conductive for low inductance (<1nH per mm of lead spacing.)... | |
| Shizuki™ MEC-HC capacitors are designed with DC link mounting in mind. Their internal construction achieve low inductance enable to reduce snubber circuit and can handle much higher ripple current as... | |
| Shizuki™ X-2 EMI Suppression capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are industry standard spacing. They are available with a single lead... | |
| Specifically designed for applications in high frequency switching power supplies, the SKW family provides critical damping and reverse voltage protection for the Schottky diode. Please contact the factor for availability... | |
| The CMKS/X345 is designed for lower voltage motor run applications. These capacitors use segmented film technology and a combination of dielectrics to create a unique product. The CMKS products are... | |
| These capacitors are used in a variety of printed circuit board through hole applications such as instrumentation, sample and hold, filtering, power supplies, timing and coupling/decoupling circuits. They are accommodated... | |
| Type LV-6 medium voltage power factor correction capacitors employ the plastic film only having superior dielectric strength and utilize the electrodes of unique construction, achieving low loss (as low as... |