ASC Capacitors Capacitor, Metallized Polyester;0.1uF;Axial;6000VDC;+/-10%;1.06In.Dia.;2.664In. X675-.1-10-6000

Description
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry
Description
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.1uF;Axial;6000VDC;+/-10%;1.06In.Dia.;2.664In.
70006922
Capacitor, Metallized Polyester;0.1uF;Axial;6000VDC;+/-10%;1.06In.Dia.;2.664In. 70006922
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry

Features

  • Long Stable Life
  • Very High Insulation Resistance
  • Lowest Dissipation Factor
  • Humidity Resistant
  • Fully Rated to 105°C
  • Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1%
  • Other Series Available Upon Request
    Applications
  • Timing
  • Integrated Circuitry
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006922
Product Name Capacitor, Metallized Polyester;0.1uF;Axial;6000VDC;+/-10%;1.06In.Dia.;2.664In.
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 65 C (-67 to 149 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details