ASC Capacitors Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Shizuki™ X-2 EMI Suppression capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are industry standard spacing. They are available with a single lead... | |
| Specifically designed for applications in high frequency switching power supplies, the SKW family provides critical damping and reverse voltage protection for the Schottky diode. Please contact the factor for availability... | |
| These capacitors are used in a variety of printed circuit board through hole applications such as instrumentation, sample and hold, filtering, power supplies, timing and coupling/decoupling circuits. They are accommodated... |