ASC Capacitors Capacitor;0.22uF;Metallized Polypropy;Axial;200VDC;+/-5%;<0.1% DF;300000 Mohm X363-.22-5-200

Description
Features Long Stable Life Lowest Dissipation Factor Very High Insulation Resistance Fully Rated at 105°C 5% Tolerance, Other Tolerance Values Available Applications Switching Power Supplies Timing and Integration Circuitry Instrumentation
Description
Features Long Stable Life Lowest Dissipation Factor Very High Insulation Resistance Fully Rated at 105°C 5% Tolerance, Other Tolerance Values Available Applications Switching Power Supplies Timing and Integration Circuitry Instrumentation

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor;0.22uF;Metallized Polypropy;Axial;200VDC;+/-5%;<0.1% DF;300000 Mohm
70006826
Capacitor;0.22uF;Metallized Polypropy;Axial;200VDC;+/-5%;<0.1% DF;300000 Mohm 70006826
Features Long Stable Life Lowest Dissipation Factor Very High Insulation Resistance Fully Rated at 105°C 5% Tolerance, Other Tolerance Values Available Applications Switching Power Supplies Timing and Integration Circuitry Instrumentation

Features

  • Long Stable Life
  • Lowest Dissipation Factor
  • Very High Insulation Resistance
  • Fully Rated at 105°C
  • 5% Tolerance, Other Tolerance Values Available
    Applications
  • Switching Power Supplies
  • Timing and Integration
  • Circuitry Instrumentation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006826
Product Name Capacitor;0.22uF;Metallized Polypropy;Axial;200VDC;+/-5%;<0.1% DF;300000 Mohm
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details