ASC Capacitors Capacitor, Oil-Filled;10uF;Metallized Polypropy;Case A Oval;+/-10%;440VAC;<0.1% X387S-10-10-440

Description
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC
Description
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Oil-Filled;10uF;Metallized Polypropy;Case A Oval;+/-10%;440VAC;<0.1% - 70006868 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Oil-Filled;10uF;Metallized Polypropy;Case A Oval;+/-10%;440VAC;<0.1%
70006868
Capacitor, Oil-Filled;10uF;Metallized Polypropy;Case A Oval;+/-10%;440VAC;<0.1% 70006868
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC

Features

  • Extremely Low Losses and Heat Dissipation
  • Non-PCB Oil Filled
  • Self-Healing Ability
  • UL Approved Internal Protection Device
  • 10% Tolerance (Additional Tolerances Available)
    Applications
  • Refrigeration
  • Air Conditioning Equipment
  • Power Supplies
  • General AC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006868
Product Name Capacitor, Oil-Filled;10uF;Metallized Polypropy;Case A Oval;+/-10%;440VAC;<0.1%
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details