ASC Capacitors Capacitor, Oil-Filled;7.5uF;Metallized Polypropy;Case A Oval;+/-10%;440VAC;-40d X387S-7.5-10-440

Description
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC
Description
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor, Oil-Filled;7.5uF;Metallized Polypropy;Case A Oval;+/-10%;440VAC;-40d
70006867
Capacitor, Oil-Filled;7.5uF;Metallized Polypropy;Case A Oval;+/-10%;440VAC;-40d 70006867
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC

Features

  • Extremely Low Losses and Heat Dissipation
  • Non-PCB Oil Filled
  • Self-Healing Ability
  • UL Approved Internal Protection Device
  • 10% Tolerance (Additional Tolerances Available)
    Applications
  • Refrigeration
  • Air Conditioning Equipment
  • Power Supplies
  • General AC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006867
Product Name Capacitor, Oil-Filled;7.5uF;Metallized Polypropy;Case A Oval;+/-10%;440VAC;-40d
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details