ASC Capacitors X382 3 Phase

Description
ASC™ X382 (Three Phase) capacitors are manufactured with very high quality metallized polypropylene film, designed for long life, low dielectric losses, higher RMS current ratings, and low ESR. The capacitors are filled with ASC™ soft gel or biodegradable vegetable based oil designed to offer excellent thermal conductivity to help reduce internal heating and extend the life of the capacitor. The capacitor is incorporated with internal UL recognized fusing mechanisms that interrupt when pressure reaches a tested level.
Datasheet
Description
ASC™ X382 (Three Phase) capacitors are manufactured with very high quality metallized polypropylene film, designed for long life, low dielectric losses, higher RMS current ratings, and low ESR. The capacitors are filled with ASC™ soft gel or biodegradable vegetable based oil designed to offer excellent thermal conductivity to help reduce internal heating and extend the life of the capacitor. The capacitor is incorporated with internal UL recognized fusing mechanisms that interrupt when pressure reaches a tested level.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X382 3 Phase -  - ASC Capacitors
Ogallala, NE, USA
X382 3 Phase
X382 3 Phase
ASC™ X382 (Three Phase) capacitors are manufactured with very high quality metallized polypropylene film, designed for long life, low dielectric losses, higher RMS current ratings, and low ESR. The capacitors are filled with ASC™ soft gel or biodegradable vegetable based oil designed to offer excellent thermal conductivity to help reduce internal heating and extend the life of the capacitor. The capacitor is incorporated with internal UL recognized fusing mechanisms that interrupt when pressure reaches a tested level.

ASC™ X382 (Three Phase) capacitors are manufactured with very high quality metallized polypropylene film, designed for long life, low dielectric losses, higher RMS current ratings, and low ESR. The capacitors are filled with ASC™ soft gel or biodegradable vegetable based oil designed to offer excellent thermal conductivity to help reduce internal heating and extend the life of the capacitor. The capacitor is incorporated with internal UL recognized fusing mechanisms that interrupt when pressure reaches a tested level.

Supplier's Site Datasheet

Technical Specifications

  ASC Capacitors
Product Category Capacitors
Product Name X382 3 Phase
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details