ASC Capacitors Capacitor, Metallized Polyester;0.01uF;Axial;16000VDC;+/-10%;1.15In.Dia.;3.219I X675-.01-10-16000

Description
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry
Description
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.01uF;Axial;16000VDC;+/-10%;1.15In.Dia.;3.219I
70006907
Capacitor, Metallized Polyester;0.01uF;Axial;16000VDC;+/-10%;1.15In.Dia.;3.219I 70006907
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry

Features

  • Long Stable Life
  • Very High Insulation Resistance
  • Lowest Dissipation Factor
  • Humidity Resistant
  • Fully Rated to 105°C
  • Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1%
  • Other Series Available Upon Request
    Applications
  • Timing
  • Integrated Circuitry
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006907
Product Name Capacitor, Metallized Polyester;0.01uF;Axial;16000VDC;+/-10%;1.15In.Dia.;3.219I
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 65 C (-67 to 149 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details