ASC Capacitors Capacitor, Metallized Polyester;0.1uF;Axial;2000VDC;+/-10%;0.63In.Dia.;1.914In. X675-.1-10-2000

Description
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry
Description
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.1uF;Axial;2000VDC;+/-10%;0.63In.Dia.;1.914In.
70006920
Capacitor, Metallized Polyester;0.1uF;Axial;2000VDC;+/-10%;0.63In.Dia.;1.914In. 70006920
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry

Features

  • Long Stable Life
  • Very High Insulation Resistance
  • Lowest Dissipation Factor
  • Humidity Resistant
  • Fully Rated to 105°C
  • Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1%
  • Other Series Available Upon Request
    Applications
  • Timing
  • Integrated Circuitry
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006920
Product Name Capacitor, Metallized Polyester;0.1uF;Axial;2000VDC;+/-10%;0.63In.Dia.;1.914In.
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 65 C (-67 to 149 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers