ASC Capacitors Capacitor;1uF;Metallized Polypropy;Axial;400VDC;+/-5%;<0.1% DF;100000 Mohm X363- 1-5-400

Description
Features Long Stable Life Lowest Dissipation Factor Very High Insulation Resistance Fully Rated at 105°C 5% Tolerance, Other Tolerance Values Available Applications Switching Power Supplies Timing and Integration Circuitry Instrumentation
Description
Features Long Stable Life Lowest Dissipation Factor Very High Insulation Resistance Fully Rated at 105°C 5% Tolerance, Other Tolerance Values Available Applications Switching Power Supplies Timing and Integration Circuitry Instrumentation

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor;1uF;Metallized Polypropy;Axial;400VDC;+/-5%;<0.1% DF;100000 Mohm
70006844
Capacitor;1uF;Metallized Polypropy;Axial;400VDC;+/-5%;<0.1% DF;100000 Mohm 70006844
Features Long Stable Life Lowest Dissipation Factor Very High Insulation Resistance Fully Rated at 105°C 5% Tolerance, Other Tolerance Values Available Applications Switching Power Supplies Timing and Integration Circuitry Instrumentation

Features

  • Long Stable Life
  • Lowest Dissipation Factor
  • Very High Insulation Resistance
  • Fully Rated at 105°C
  • 5% Tolerance, Other Tolerance Values Available
    Applications
  • Switching Power Supplies
  • Timing and Integration
  • Circuitry Instrumentation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006844
Product Name Capacitor;1uF;Metallized Polypropy;Axial;400VDC;+/-5%;<0.1% DF;100000 Mohm
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details