ASC Capacitors Capacitor, Metallized Polyester;0.0047uF;Axial;6000VDC;+/-10%;0.43In.Dia.;1.664 X675-.0047-10-6000

Description
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry
Description
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Metallized Polyester;0.0047uF;Axial;6000VDC;+/-10%;0.43In.Dia.;1.664 - 70006898 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.0047uF;Axial;6000VDC;+/-10%;0.43In.Dia.;1.664
70006898
Capacitor, Metallized Polyester;0.0047uF;Axial;6000VDC;+/-10%;0.43In.Dia.;1.664 70006898
Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications Timing Integrated Circuitry

Features

  • Long Stable Life
  • Very High Insulation Resistance
  • Lowest Dissipation Factor
  • Humidity Resistant
  • Fully Rated to 105°C
  • Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1%
  • Other Series Available Upon Request
    Applications
  • Timing
  • Integrated Circuitry
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006898
Product Name Capacitor, Metallized Polyester;0.0047uF;Axial;6000VDC;+/-10%;0.43In.Dia.;1.664
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 65 C (-67 to 149 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details