ASC Capacitors Capacitor, Oil-Filled;60uF;Metallized Polypropy;Case S;+/-10%;330VAC;Quick Conn X386S-60-10-330

Description
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC
Description
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor, Oil-Filled;60uF;Metallized Polypropy;Case S;+/-10%;330VAC;Quick Conn
70006877
Capacitor, Oil-Filled;60uF;Metallized Polypropy;Case S;+/-10%;330VAC;Quick Conn 70006877
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC

Features

  • Extremely Low Losses and Heat Dissipation
  • Non-PCB Oil Filled
  • Self-Healing Ability
  • UL Approved Internal Protection Device
  • 10% Tolerance (Additional Tolerances Available)
    Applications
  • Refrigeration
  • Air Conditioning Equipment
  • Power Supplies
  • General AC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006877
Product Name Capacitor, Oil-Filled;60uF;Metallized Polypropy;Case S;+/-10%;330VAC;Quick Conn
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details