ASC Capacitors Capacitor, Polypropylene Film;10uF;TapeWrap&Expory Fill Case;600VDC X329S-10-10-600

Description
Features 329S: 0.1–2.5 MFD X329S: 0.1–10 MFD Voltages: 600, 1200, 2000 VDC IGBT Mountable Lugs (Step Shown, Others Available) High Current Low ESR and Low ESL Available in Application Specific RC, RCD and CD Networks Applications Power Supplies Motor Drives IGBT Applications Snubbers
Description
Features 329S: 0.1–2.5 MFD X329S: 0.1–10 MFD Voltages: 600, 1200, 2000 VDC IGBT Mountable Lugs (Step Shown, Others Available) High Current Low ESR and Low ESL Available in Application Specific RC, RCD and CD Networks Applications Power Supplies Motor Drives IGBT Applications Snubbers

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Polypropylene Film;10uF;TapeWrap&Expory Fill Case;600VDC - 70006802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Polypropylene Film;10uF;TapeWrap&Expory Fill Case;600VDC
70006802
Capacitor, Polypropylene Film;10uF;TapeWrap&Expory Fill Case;600VDC 70006802
Features 329S: 0.1–2.5 MFD X329S: 0.1–10 MFD Voltages: 600, 1200, 2000 VDC IGBT Mountable Lugs (Step Shown, Others Available) High Current Low ESR and Low ESL Available in Application Specific RC, RCD and CD Networks Applications Power Supplies Motor Drives IGBT Applications Snubbers

Features

  • 329S: 0.1–2.5 MFD
  • X329S: 0.1–10 MFD
  • Voltages: 600, 1200, 2000 VDC
  • IGBT Mountable Lugs (Step Shown, Others Available)
  • High Current
  • Low ESR and Low ESL
  • Available in Application Specific RC, RCD and CD Networks
    Applications
  • Power Supplies
  • Motor Drives
  • IGBT Applications
  • Snubbers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006802
Product Name Capacitor, Polypropylene Film;10uF;TapeWrap&Expory Fill Case;600VDC
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details