ASC Capacitors Tape Wrap & Fill Polypropylene

Description
Polypropylene Film Foil and Metallized Polypropylene offers the most stable electrical characteristics over temperature and frequency. While polypropylene has not caught up to polyester with respect to dielectric constant, it has surpassed polyester in dielectric strength making it very compatible at voltages of 600V and above. Polypropylene is the most widely used dielectric in the industry. Depending on the application, ASC offers products ranging from lower voltages to higher voltages, low current to high current and a multitude of termination styles.
Datasheet
Description
Polypropylene Film Foil and Metallized Polypropylene offers the most stable electrical characteristics over temperature and frequency. While polypropylene has not caught up to polyester with respect to dielectric constant, it has surpassed polyester in dielectric strength making it very compatible at voltages of 600V and above. Polypropylene is the most widely used dielectric in the industry. Depending on the application, ASC offers products ranging from lower voltages to higher voltages, low current to high current and a multitude of termination styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Wrap & Fill Polypropylene -  - ASC Capacitors
Ogallala, NE, USA
Tape Wrap & Fill Polypropylene
Tape Wrap & Fill Polypropylene
Polypropylene Film Foil and Metallized Polypropylene offers the most stable electrical characteristics over temperature and frequency. While polypropylene has not caught up to polyester with respect to dielectric constant, it has surpassed polyester in dielectric strength making it very compatible at voltages of 600V and above. Polypropylene is the most widely used dielectric in the industry. Depending on the application, ASC offers products ranging from lower voltages to higher voltages, low current to high current and a multitude of termination styles.

Polypropylene Film Foil and Metallized Polypropylene offers the most stable electrical characteristics over temperature and frequency. While polypropylene has not caught up to polyester with respect to dielectric constant, it has surpassed polyester in dielectric strength making it very compatible at voltages of 600V and above. Polypropylene is the most widely used dielectric in the industry. Depending on the application, ASC offers products ranging from lower voltages to higher voltages, low current to high current and a multitude of termination styles.

Supplier's Site Datasheet

Technical Specifications

  ASC Capacitors
Product Category Capacitors
Product Name Tape Wrap & Fill Polypropylene
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details