ASC Capacitors Capacitor;0.68uF;Metallized Polypropy;Axial;200VDC;+/-5%;<0.1% DF;100000 Mohm X363-.68-5-200

Description
X363 Series, Axial Leaded, +⁄- 5% Tolerance, -55 to +105°C, Metallized Polypropylene Capacitors Non-Inductive wound metallized polypropylene Flame retardant tape wrap case and epoxy fill case Axial solder coated or tinned solid wire lead material Features Long Stable Life Lowest Dissipation Factor Very High Insulation Resistance Fully Rated at 105°C 5% Tolerance, Other Tolerance Values Available Applications Switching Power Supplies Timing and Integration Circuitry Instrumentation
Description
X363 Series, Axial Leaded, +⁄- 5% Tolerance, -55 to +105°C, Metallized Polypropylene Capacitors Non-Inductive wound metallized polypropylene Flame retardant tape wrap case and epoxy fill case Axial solder coated or tinned solid wire lead material Features Long Stable Life Lowest Dissipation Factor Very High Insulation Resistance Fully Rated at 105°C 5% Tolerance, Other Tolerance Values Available Applications Switching Power Supplies Timing and Integration Circuitry Instrumentation

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor;0.68uF;Metallized Polypropy;Axial;200VDC;+/-5%;<0.1% DF;100000 Mohm
70006829
Capacitor;0.68uF;Metallized Polypropy;Axial;200VDC;+/-5%;<0.1% DF;100000 Mohm 70006829
X363 Series, Axial Leaded, +⁄- 5% Tolerance, -55 to +105°C, Metallized Polypropylene Capacitors Non-Inductive wound metallized polypropylene Flame retardant tape wrap case and epoxy fill case Axial solder coated or tinned solid wire lead material Features Long Stable Life Lowest Dissipation Factor Very High Insulation Resistance Fully Rated at 105°C 5% Tolerance, Other Tolerance Values Available Applications Switching Power Supplies Timing and Integration Circuitry Instrumentation

X363 Series, Axial Leaded, +⁄- 5% Tolerance, -55 to +105°C, Metallized Polypropylene Capacitors

  • Non-Inductive wound metallized polypropylene
  • Flame retardant tape wrap case and epoxy fill case
  • Axial solder coated or tinned solid wire lead material
    Features
  • Long Stable Life
  • Lowest Dissipation Factor
  • Very High Insulation Resistance
  • Fully Rated at 105°C
  • 5% Tolerance, Other Tolerance Values Available Applications
  • Switching Power Supplies
  • Timing and Integration
  • Circuitry Instrumentation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006829
Product Name Capacitor;0.68uF;Metallized Polypropy;Axial;200VDC;+/-5%;<0.1% DF;100000 Mohm
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers