ASC Capacitors MAC-UM

Description
Shizuki™ MAC-UM capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are industry standard spacing. They are available with a single lead or dual leads depending on the current or application requirements. The capacitance values for the MAC-UM are industry leading larger values not typical to the class X-2 capacitors.
Datasheet
Description
Shizuki™ MAC-UM capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are industry standard spacing. They are available with a single lead or dual leads depending on the current or application requirements. The capacitance values for the MAC-UM are industry leading larger values not typical to the class X-2 capacitors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAC-UM -  - ASC Capacitors
Ogallala, NE, USA
MAC-UM
MAC-UM
Shizuki™ MAC-UM capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are industry standard spacing. They are available with a single lead or dual leads depending on the current or application requirements. The capacitance values for the MAC-UM are industry leading larger values not typical to the class X-2 capacitors.

Shizuki™ MAC-UM capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are industry standard spacing. They are available with a single lead or dual leads depending on the current or application requirements. The capacitance values for the MAC-UM are industry leading larger values not typical to the class X-2 capacitors.

Supplier's Site Datasheet

Technical Specifications

  ASC Capacitors
Product Category Capacitors
Product Name MAC-UM
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details