ASC Capacitors Capacitor, Oil-Filled;50uF;Metallized Polypropy;Case T;+/-10%;370VAC;Quick Conn X386S-50-10-370

Description
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC
Description
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor, Oil-Filled;50uF;Metallized Polypropy;Case T;+/-10%;370VAC;Quick Conn
70006881
Capacitor, Oil-Filled;50uF;Metallized Polypropy;Case T;+/-10%;370VAC;Quick Conn 70006881
Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC

Features

  • Extremely Low Losses and Heat Dissipation
  • Non-PCB Oil Filled
  • Self-Healing Ability
  • UL Approved Internal Protection Device
  • 10% Tolerance (Additional Tolerances Available)
    Applications
  • Refrigeration
  • Air Conditioning Equipment
  • Power Supplies
  • General AC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70006881
Product Name Capacitor, Oil-Filled;50uF;Metallized Polypropy;Case T;+/-10%;370VAC;Quick Conn
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details