Weidmuller 12Dc/0-240Ac 3A Ac Loads Weidmuller EXO12TH

Description
12DC/0-240AC 3A AC LOADS
Description
12DC/0-240AC 3A AC LOADS

Suppliers

Company
Product
Description
Supplier Links
12Dc/0-240Ac 3A Ac Loads Weidmuller - 95Y3601 - Newark, An Avnet Company
Chicago, IL, United States
12Dc/0-240Ac 3A Ac Loads Weidmuller
95Y3601
12Dc/0-240Ac 3A Ac Loads Weidmuller 95Y3601
12DC/0-240AC 3A AC LOADS

12DC/0-240AC 3A AC LOADS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95Y3601
Product Name 12Dc/0-240Ac 3A Ac Loads Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details