Weidmuller Rectangular Insert, Male, 3Way, Screw; Product Range Weidmuller HTE/003

Description
RECTANGULAR INSERT, MALE, 3WAY, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:3Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:1 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, MALE, 3WAY, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:3Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Male, 3Way, Screw; Product Range Weidmuller - 10B5831 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Male, 3Way, Screw; Product Range Weidmuller
10B5831
Rectangular Insert, Male, 3Way, Screw; Product Range Weidmuller 10B5831
RECTANGULAR INSERT, MALE, 3WAY, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:3Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:1 RoHS Compliant: Yes

RECTANGULAR INSERT, MALE, 3WAY, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:3Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B5831
Product Name Rectangular Insert, Male, 3Way, Screw; Product Range Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details